EN
  • EN
  • DE

2SK3013

Part No 2SK3013
Manufacturer Rohm Semiconductor
Catalog JFETs (Junction Field Effect)
Description VX-2 Series Power MOSFET(600V 16A) / Trans MOSFET N-CH 600V 16A 3-Pin(3+Tab) ITO-3P
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Rohm Semiconductor
Win Source Part Number 159763-2SK3013
Popularity Medium
Supply and Demand Status Limited
Family Name 2SK3013
Introduction Date March 15, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SK3013 CAD Model

Description

Product Overview

The 2SK3013 is a high-efficiency N-channel MOSFET developed to meet the needs of contemporary electronic demands. It combines high-speed operation with energy efficiency, supporting a vast range of applications from standard industrial use to cutting-edge consumer electronics.

Features and Benefits

  • High-Efficiency Switching: Delivers superior switch performance for high-frequency applications.
  • Low Gate Threshold Voltage: Allows efficient operation with low power input, ideal for energy-saving devices.
  • Robust Construction: Ensures resilience against physical and thermal stress.
  • Flexible Usability: Compatible with a range of voltages and currents, promoting a versatile application scope.

Typical Applications

  • Renewable Energy: Perfect for solar inverters and portable wind systems needing reliable performance.
  • Automotive Electronics: Essential for power management in hybrid and electric vehicles.
  • Wireless Communication: Utilized in base stations for high-frequency signal amplifications.
  • Portable Devices: Helps enhance battery management and efficiency in mobile devices.

Additional Details

With unrivaled efficiency and dependability, the 2SK3013 is a favored choice for innovators in technology-driven industries. Continuous advancements in production technology ensure it meets the swiftly evolving needs of modern electronics. Its compact nature and superior electrical characteristics complement the design of highly sophisticated electronic solutions that necessitate streamlined components. Whether integrating it into new designs or including it as part of system upgrades, its proven reliability and performance make it indispensable.

You May Also Be Interested in

Microsemi Corporation
JFET N-CH 40V TO18
Need more? Email Us
Microsemi Corporation
JFET N-CH 30V TO18
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-CH 40V TO92-3
Need more? Email Us
Rohm Semiconductor
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1998
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.5047

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess