EN
  • EN
  • DE

DAP013C

Part No DAP013C
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 250879-DAP013C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DAP013C CAD Model

Description

ON Semiconductor DAP013C Power Factor Correction Controller

The ON Semiconductor DAP013C is a sophisticated and highly integrated Power Factor Correction (PFC) controller designed for use in various applications that require efficient power supply solutions. This advanced controller is engineered to provide a low-cost, low-component count, and high-performance PFC function that significantly enhances the power factor and reduces total harmonic distortion (THD).

The DAP013C operates in Continuous Conduction Mode (CCM), which ensures stable and efficient operation even under varying load conditions. This mode of operation is ideal for applications that demand a high power factor and tight regulation, such as in switch-mode power supplies (SMPS) for televisions, monitors, servers, and telecommunication equipment.

Featuring a built-in high-voltage startup circuit, the DAP013C is capable of quickly and efficiently initiating the power conversion process. This allows the PFC controller to minimize standby power consumption, making it an environmentally friendly choice for energy-conscious designs. Additionally, the device includes over-voltage protection (OVP), under-voltage lockout (UVLO), and over-current protection (OCP) to ensure the safety and reliability of the power supply.

The DAP013C controller is designed for flexibility and ease of use, with an adjustable output voltage that enables designers to tailor the power supply to specific application requirements. Its internal clamping circuit limits the gate voltage of the external MOSFET, protecting the MOSFET and enhancing system reliability. The device also features a disable function that can be used to turn off the PFC controller, further reducing power consumption when the PFC function is not required.

In summary, the ON Semiconductor DAP013C is a versatile and efficient solution for power factor correction in a wide range of AC-DC power conversion applications. With its robust feature set and high level of integration, this PFC controller is a compelling choice for designers looking to improve the performance and energy efficiency of their power supply systems.

You May Also Be Interested in

Shindengen
SCHOTTKY RECTIFIERS / Diode Schottky 30V 3A 2-Pin Case 1F
Lowest to $0.1513
Texas Instruments
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Shindengen
Lowest to $8.3160
Texas Instruments
Need more? Email Us
NEC
Lowest to $11.4253
Shindengen
Diode 600V 1A Automotive 2-Pin Case 1F
Lowest to $0.3327

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess