EN
  • EN
  • DE

CS8151YDWFR16G

Part No CS8151YDWFR16G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description 5.0 V, 100 mA Low Dropout Linear Regulator with Watchdog, RESET, and Wake Up
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 26V
Output Voltage 5V
Voltage Dropout (Maximum) 0.6V @ 100mA
Output Current 100mA
Operating Supply Current 20mA
PSRR 75dB (120Hz)
Control Features Reset, Wake-Up, Watchdog
Protection Features Over Temperature, Over Voltage, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1163455-CS8151YDWFR16G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name CS8151
Introduction Date July 27, 2000
ECCN EAR99
Country of Origin Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian CS8151YDWFR16G CAD Model

Description

The ON Semiconductor CS8151YDWFR16G is a high-performance, adjustable linear voltage regulator designed to meet the stringent requirements of automotive and industrial applications. This robust component offers a wide range of features that make it an ideal choice for systems requiring reliable voltage regulation with superior protection features.

Key Features

  • Output Voltage Range: The CS8151YDWFR16G provides an adjustable output voltage range, allowing for versatile application across various systems that require different voltage levels.
  • High Accuracy: The voltage regulator ensures high accuracy in output voltage, which is crucial for sensitive electronic devices that demand precise voltage levels to operate correctly.
  • Thermal Protection: Equipped with thermal shutdown capability, the CS8151YDWFR16G is designed to protect itself and the application from damage due to excessive temperatures.
  • Current Limiting: This device incorporates a current limiting feature, safeguarding the regulator and the load from overcurrent conditions that could potentially lead to system failure.
  • Low Dropout: The low dropout performance of the CS8151YDWFR16G ensures efficient operation even when the input voltage is very close to the output voltage, making it highly effective in battery-operated devices.

Applications

The CS8151YDWFR16G is suitable for a broad range of applications, particularly in the automotive sector, where reliable performance under varying conditions is non-negotiable. It can be used in power supplies for microcontrollers, sensors, and other electronic control units (ECUs). Furthermore, its robustness makes it an excellent choice for industrial applications that require stable voltage in harsh environments.

Package and Quality

ON Semiconductor's commitment to quality is evident in the CS8151YDWFR16G's construction. The device is available in a robust package that ensures durability and longevity. It is designed to meet the rigorous standards of the automotive industry, including AEC-Q100 qualification, which is a testament to its reliability and performance in automotive-grade applications.

Whether you're designing automotive electronics, industrial control systems, or any application that demands a high level of voltage regulation and protection, the ON Semiconductor CS8151YDWFR16G is a component that you can rely on for consistent performance and exceptional quality.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess