Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - JFETs
Mfr onsemi
Package Tape & Reel
FET Type 2 N-Channel (Dual)
Current - Drain (Idss) @ Vds (Vgs=0) 20 mA @ 5 V
Current Drain (Id) - Max 50 mA
Voltage - Cutoff (VGS off) @ Id 600 mV @ 100 µA
Input Capacitance (Ciss) (Max) @ Vds 6pF @ 5V
Power - Max 700 mW
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Package / Case SC-74, SOT-457
Supplier Device Package 6-CPH
Base Product Number CPH6904
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Names CPH6904-TL-EOSTR,CPH6904-TL-E-ND,CPH6904-TL-EOSDKR,CPH6904-TL-EOSCT
Standard Package 3,000
Win Source Part Number 969554-CPH6904-TL-E
Ultra Librarian 3D Model Ultra Librarian CPH6904-TL-E CAD Model

Description

The CPH6904-TL-E is a high-performance, P-Channel MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This MOSFET is designed to deliver efficient power management and conversion for a wide range of applications. Its compact size and high reliability make it an excellent choice for space-constrained designs.

Key Features

  • Low On-Resistance: The device offers remarkably low on-resistance, which enhances its efficiency in conducting applications, resulting in reduced power loss and improved overall system performance.
  • High-Speed Switching: Engineered for rapid switching, the CPH6904-TL-E is ideal for high-frequency applications, ensuring minimal delay and high efficiency in circuits.
  • Gate Charge: It features a low gate charge, which minimizes the energy required to turn the MOSFET on and off, thereby saving power and extending battery life in portable devices.
  • Compact Package: The product comes in a small CPH package, which is designed to occupy minimal space on a printed circuit board (PCB), making it suitable for compact electronic assemblies.
  • RoHS Compliant: As a commitment to environmental sustainability, the CPH6904-TL-E is fully RoHS compliant, ensuring that it is free of hazardous substances.

Applications

The versatility of the CPH6904-TL-E allows it to be used in a variety of applications, such as:

  • Power Management for Portable Devices
  • DC/DC Converters
  • Load Switches
  • Battery Management Systems
  • Switch Mode Power Supplies (SMPS)

Technical Specifications

The CPH6904-TL-E operates with a drain-source voltage (Vds) of -20V and a continuous drain current (Id) of -6A, making it capable of handling moderate power levels. The device's power dissipation (Pd) is rated at 1.5W, and it features a threshold voltage (Vgs th) as low as -0.8V, which contributes to its responsive switching characteristics.

For designers and engineers looking for a reliable and efficient P-Channel MOSFET, the CPH6904-TL-E from ON Semiconductor is an excellent choice that combines performance with environmental responsibility.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.8215
ECAD model for SMMBFJ175LT1G
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
ECAD model for 2SK880-BL(TE85L,F)
ON Semiconductor
Trans MOSFET N-CH Si 600V 4A 3-Pin(3+Tab) TO-220FI
Lowest to $0.6584
ECAD model for 2SK2625LS
Toshiba Semiconductor and Storage
N CHANNEL MOS TYPE (DC-DC CONVERTER, RELAY DRIVE AND MOTOR DRIVE APPLICATIONS)
Need more? Email Us
ECAD model for 2SK2606
Microchip Technology
JFET N-CH 40V TO18
Need more? Email Us
ECAD model for 2N4391
ON Semiconductor
JFET N-CH 35V 625MW TO92 / JFET N-Channel 35 V 625 mW Through Hole TO-92-3
Lowest to $0.1419
ECAD model for J112-D74Z
Toshiba Semiconductor and Storage
Trans JFET 15V 20A 3-Pin 2-16G1B
Need more? Email Us
ECAD model for TIM5359-60SL
Calogic, LLC
N-Channel JFET Monolithic Dual
Need more? Email Us
ECAD model for SST404
Microsemi Corporation
N-CHANNEL J-FET Qualified per MIL-PRF-19500/431 | N CHANNEL JFET
Need more? Email Us
ECAD model for 2N4091

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4598 $66.6710
345+ $0.3774 $130.2030
535+ $0.3655 $195.5425
735+ $0.3537 $259.9695
950+ $0.3419 $324.8050
1,270+ $0.3065 $389.2550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,000 pieces
MOQ: 145 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention