EN
  • EN
  • DE

CPH60122-TL

Part No CPH60122-TL
Manufacturer ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820939-CPH60122-TL
Ultra Librarian 3D Model Ultra Librarian CPH60122-TL CAD Model

Description

The ON Semiconductor CPH60122-TL is a cutting-edge power MOSFET designed to deliver high efficiency and performance in a compact package. This device is part of ON Semiconductor's extensive portfolio of power management solutions, catering to a wide range of applications including power supplies, motor drives, and other power-intensive electronic systems.

Key Features

  • Low On-Resistance: The CPH60122-TL boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in power conversion applications.
  • High-Speed Switching: Engineered for fast switching performance, this MOSFET enables high-frequency operation, which is essential for minimizing the size of passive components and improving power density.
  • Compact Design: Housed in a small CPH package, the CPH60122-TL is ideal for space-constrained applications where board real estate is at a premium.
  • Robust Thermal Performance: With its excellent thermal characteristics, this MOSFET ensures reliable operation even under high power and temperature conditions.

Applications

The versatile nature of the CPH60122-TL allows it to be used in a variety of applications, including:

  • DC/DC Converters
  • AC/DC Power Supplies
  • Motor Control Circuits
  • Power Management Systems
  • LED Lighting
  • Computing and Server Applications

Technical Specifications

The CPH60122-TL is built to meet the rigorous demands of modern electronic circuits, offering a comprehensive set of technical specifications:

  • Drain-Source Voltage (V<sub>DS): The maximum voltage the MOSFET can handle across the drain-source terminals.
  • Continuous Drain Current (I<sub>D): The maximum current that can flow through the drain terminal continuously.
  • Power Dissipation (P<sub>D): The amount of power in watts that the MOSFET can dissipate.
  • Gate-Source Voltage (V<sub>GS): The maximum voltage that can be applied between the gate and source terminals without damaging the device.

In conclusion, the ON Semiconductor CPH60122-TL is a high-performance power MOSFET that offers a blend of efficiency, speed, and compactness, making it an ideal choice for designers looking to optimize their power management systems.

You May Also Be Interested in

3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Phoenix Contact
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess