EN
  • EN
  • DE

CPH3438-T-TL-H

Part No CPH3438-T-TL-H
Manufacturer ON Semiconductor
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer ON Semiconductor
Win Source Part Number 243290-CPH3438-T-TL-H
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CPH3438-T-TL-H CAD Model

Description

The ON Semiconductor CPH3438-T-TL-H is a state-of-the-art P-Channel MOSFET that is designed to deliver high performance and reliability for a wide range of applications. This power MOSFET is a crucial component for designers looking to optimize power management in their electronic circuits. It is particularly suitable for switch-mode power supplies, power management in portable and battery-powered devices, load switch applications, and other power-related functions.

Constructed with ON Semiconductor's advanced technology, the CPH3438-T-TL-H offers a compact form factor with its CPH3 package, which is ideal for space-constrained applications. Despite its small size, it does not compromise on power handling capabilities, making it an excellent choice for high-density circuit designs.

The device features a low on-resistance (RDS(on)) which ensures high efficiency and minimal power loss during operation. This characteristic is particularly critical for maintaining the overall energy efficiency of the end product. Additionally, the MOSFET operates at a low gate charge (Qg), which translates to reduced switching losses, further enhancing the performance of the device in high-frequency applications.

The CPH3438-T-TL-H is also characterized by its robust thermal performance, which is facilitated by its high power dissipation and superior junction-to-ambient thermal resistance. This ensures the device can handle higher currents and operate effectively under elevated temperatures, making it reliable in harsh environments.

Safety and stability are paramount, and ON Semiconductor has designed the CPH3438-T-TL-H with built-in protection features. The device includes ESD protection, which guards against unexpected electrostatic discharges that can damage electronic components. Furthermore, the MOSFET is RoHS compliant, ensuring it meets the environmental standards by avoiding the use of hazardous substances in its construction.

In summary, the CPH3438-T-TL-H from ON Semiconductor is an excellent choice for engineers and designers seeking a high-performance P-Channel MOSFET. With its low RDS(on), low gate charge, high thermal performance, and integrated protection features, it offers a combination of efficiency, reliability, and environmental consciousness that is hard to match.

You May Also Be Interested in

Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Rohm Semiconductor
MOSFET N-CH 45V 3A TSMT3
Lowest to $0.1363
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess