EN
  • EN
  • DE

CM1214-01SO

Part No CM1214-01SO
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description ESD Suppressor Diode TVS Bi-Dir 7V 3-Pin SOT-23
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer ON Semiconductor
Win Source Part Number 242501-CM1214-01SO
Popularity Low
Supply and Demand Status Limited
Family Name CM1214-01SO
Introduction Date October 10, 2001
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CM1214-01SO CAD Model

Description

The CM1214-01SO from ON Semiconductor is a state-of-the-art, single-line ESD (Electrostatic Discharge) protection device designed to safeguard high-speed data lines from harmful ESD strikes. This compact and efficient component is an essential addition to any sensitive electronics where data integrity and component longevity are of utmost importance.

Key Features

  • ESD Protection: This device offers robust ESD protection meeting IEC61000-4-2 Level 4 standards, ensuring your electronics are shielded from electrostatic events.
  • Low Capacitance: With a low loading capacitance of just 0.6pF typical, the CM1214-01SO is perfect for high-speed data applications without significant signal degradation.
  • Single-Line Protection: Designed for single-line applications, it provides a focused approach to ESD protection, making it an ideal choice for individual data or control lines.
  • Small Form Factor: The device comes in a small-outline package (SO-8), making it suitable for space-constrained applications.
  • High Reliability: Built with ON Semiconductor's commitment to quality, the CM1214-01SO ensures high reliability and performance consistency.

Applications

The CM1214-01SO is versatile and can be used in a variety of applications, including:

  • USB 2.0 and 3.0 interfaces
  • Serial ATA (SATA) ports
  • HDMI and DisplayPort interfaces
  • External storage devices
  • Smartphones and other portable electronics

Why Choose the CM1214-01SO?

With its combination of high-level ESD protection, low capacitance, and a small footprint, the CM1214-01SO from ON Semiconductor is an excellent choice for designers who need to protect sensitive high-speed data lines in a variety of electronic devices. Its ability to maintain signal integrity while providing robust protection against ESD makes it a go-to component for ensuring the longevity and reliability of your electronic products.

For detailed specifications and application support, visit ON Semiconductor's website or contact their customer support team for assistance in incorporating the CM1214-01SO into your design.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9390 $61.0350
150+ $0.7704 $115.5600
235+ $0.7461 $175.3335
320+ $0.7219 $231.0080
415+ $0.6988 $290.0020
555+ $0.6260 $347.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess