Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type 555 Type, Timer/Oscillator (Single)
Frequency 100kHz
Supply Voltage - Operating 4.5 V to 16 V
Operating Supply Current 10mA
Temperature Range - Operating -40°C to 105°C
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 059805-NA555D
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian NA555D CAD Model

Description

Product NA555D from Texas Instruments is a highly versatile and reliable device designed for generating accurate time delays or oscillation. This integrated circuit (IC) is a part of the renowned 555 timer series, which has been a staple in the electronics industry due to its wide range of applications.

  • Functionality: Precision timing device that can be configured into either a monostable (one-shot) or an astable (free-running) mode of operation.
  • Modes: Can operate in both astable and monostable modes.
  • Applications: Timing, pulse generation, sequential timing, time delay generation, and pulse width modulation (PWM).
  • Replacement: Direct replacement for SE555/NE555
  • Timing: From microseconds through hours.
  • Duty Cycle: Adjustable
  • Output: Can source or sink 200mA, and it has a high output current capability.
  • Temperature Stability: Better than 0.005% per degree Celsius change in temperature
  • Timing Error: Less than 1% @ 25 degrees Celsius.
  • Supply Voltage: 4.5V to 16V
  • Power Consumption: Low, ideal for battery-powered devices.
  • Package: 8-pin SOIC package
  • Compliance: RoHS compliant

You May Also Be Interested in

Nexperia USA Inc.
PROGRAMMABLE TIMER, 1 TIMER(S)
Need more? Email Us
ECAD model for HEF4541BP,652
Analog Devices Inc.
IC OSC SILICON 4.194304MHZ 8-DFN
Need more? Email Us
ECAD model for LTC6930HDCB-4.19#TRMPBF
Texas Instruments
CMOS PROGRAMMABLE TIMER 16-PDIP
Lowest to $1.6299
ECAD model for CD4536BEE4
Microchip Technology
IC OSC SINGLE TIMER 5MHZ
Need more? Email Us
ECAD model for MIC1557YD5-TR
Texas Instruments
IC OSC TIMER DUAL 14-SOIC
Lowest to $0.5342
ECAD model for NA556D
Texas Instruments
IC OSC SINGLE TIMER 2.1MHZ DIE
Need more? Email Us
ECAD model for TLC555TDF2
Cypress Semiconductor Corp
CLOCK GENERATOR
Need more? Email Us
ECAD model for CY2X013FLXIT
Maxim Integrated
IC OSC DUAL FX FREQ PROG 8SOIC
Need more? Email Us
ECAD model for DS1077Z-125+
Analog Devices Inc.
IC OSC SILICON 7.3728MHZ 8-DFN
Need more? Email Us
ECAD model for LTC6930IDCB-7.37#TRMPBF

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1744 $50.5760
700+ $0.1431 $100.1700
1,085+ $0.1387 $150.4895
1,495+ $0.1342 $200.6290
1,930+ $0.1297 $250.3210
2,580+ $0.1163 $300.0540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 65,000 pieces
MOQ: 290 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention