EN
  • EN
  • DE

CCR120PS3AGEVB

Part No CCR120PS3AGEVB
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description EVAL BOARD 120V CCR LED DRIVER  /  NSIC2030B, NSIC2050B 1, Non-Isolated Outputs LED Driver Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Mfr onsemi
Package Box
Outputs and Type 1, Non-Isolated
Voltage - Input 100 ~ 130 VAC
Supplied Contents Board(s)
Utilized IC / Part NSIC2030B, NSIC2050B
Base Product Number CCR120
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Standard Package 1
Win Source Part Number 1164299-CCR120PS3AGEVB
Ultra Librarian 3D Model Ultra Librarian CCR120PS3AGEVB CAD Model

Description

ON Semiconductor CCR120PS3AGEVB Product Overview

The CCR120PS3AGEVB from ON Semiconductor is a versatile and innovative evaluation board designed for testing the performance and capabilities of the Constant Current Regulator (CCR) in a wide range of applications. This evaluation board is specifically tailored for the NSI45020T1G series of adjustable constant current regulators and LED drivers that offer a robust and energy-efficient solution for controlling current in various lighting and illumination systems.

Constructed with high-quality materials and engineered for reliability, the CCR120PS3AGEVB is an excellent tool for engineers and designers looking to explore the functionalities of ON Semiconductor's constant current regulators. It provides a straightforward platform for quick prototyping, allowing users to easily configure and test the CCR under different conditions and with various load configurations.

The board is designed with user convenience in mind, featuring standard connectors and test points that facilitate easy measurement and monitoring of the CCR's performance. It supports a wide input voltage range, making it suitable for use in a variety of power supply scenarios. Additionally, the evaluation board comes equipped with multiple protection features, such as thermal shutdown and overcurrent protection, ensuring safe operation during testing.

Key features of the CCR120PS3AGEVB include its compact size and the inclusion of a pre-mounted NSI45020T1G adjustable CCR, which can handle up to 45 V and is capable of driving LED strings with currents from 20 mA up to 100 mA. This flexibility makes the evaluation board an ideal choice for developing applications such as automotive lighting, signage, and general illumination, where consistent and reliable current regulation is essential.

Whether you are a seasoned professional or a newcomer to the field of LED lighting, the CCR120PS3AGEVB evaluation board from ON Semiconductor provides a valuable and user-friendly platform for experimenting with and understanding the dynamics of constant current regulation in LED applications. Its robust design and versatile features make it a must-have tool for any development lab working with current-regulated lighting solutions.

You May Also Be Interested in

IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566
Power Integrations
IC LED DRIVER OFFL DIM 12ESOP
Need more? Email Us
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
Microchip Technology
Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 10MSOP
Need more? Email Us
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602
Texas Instruments
LM27964 White LED Driver System with I2C Compatible Brightness Control
Need more? Email Us
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess