EN
  • EN
  • DE

CAV25640VE-GT3

Part No CAV25640VE-GT3
Manufacturer ON Semiconductor
Catalog EEPROM
Description IC EEPROM 64KBIT SPI 10MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 41 Weeks
Features EEPROM Memory IC 64Kb (8K x 8) SPI 8-SOIC
Manufacturer ON Semiconductor
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name CAV25640
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number CAV25640VE-GT3OSDKR, CAV25640VE-GT3OSTR, CAV25640VE-GT3-ND, CAV25640VE-GT3OSCT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844563-CAV25640VE-GT3
Ultra Librarian 3D Model Ultra Librarian CAV25640VE-GT3 CAD Model

Description

The ON Semiconductor CAV25640VE-GT3 is a state-of-the-art automotive-grade device designed to meet the rigorous demands of the modern automotive industry. This product is a testament to ON Semiconductor's commitment to providing high-quality, reliable components for advanced electronic systems within vehicles.

Key Features:

  • High Reliability: Manufactured to withstand the harsh conditions typical in automotive environments, the CAV25640VE-GT3 is built for durability and consistent performance.
  • Temperature Resilience: With an operating temperature range that suits automotive applications, this device ensures functionality in extreme thermal conditions.
  • Advanced Technology: Integrating the latest semiconductor technologies, the CAV25640VE-GT3 offers efficient operation and a compact form factor.
  • EMI Compliance: Designed to minimize electromagnetic interference, this component adheres to stringent automotive EMI standards, ensuring the reliable operation of electronic systems.

Applications:

The CAV25640VE-GT3 is versatile and can be used in a variety of automotive applications, including:

  • Advanced Driver Assistance Systems (ADAS)
  • Infotainment and Telematics Systems
  • Powertrain and Engine Control Units
  • Electronic Control Modules
  • Automotive Lighting Systems

Quality Assurance:

ON Semiconductor ensures that the CAV25640VE-GT3 meets the highest quality standards with rigorous testing and quality control measures. The device complies with automotive industry certification requirements, providing designers and engineers with a reliable component for their high-performance automotive solutions.

Environmental Considerations:

Committed to environmental sustainability, ON Semiconductor designs the CAV25640VE-GT3 with eco-friendly materials and processes. The device is RoHS compliant, ensuring that it is free from hazardous substances and adheres to global environmental regulations.

Support and Documentation:

ON Semiconductor provides comprehensive support and extensive documentation for the CAV25640VE-GT3, including datasheets, application notes, and design guides to assist in the integration and use of this component in automotive systems.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8DIP / EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 550 ns 8-DIP
Lowest to $0.2867
Renesas Electronics America
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
Microchip Technology
Afm-700 Supercap Kit, 896 Fbga 25X25X2.26Mm Tray Rohs Compliant: Yes
Lowest to $96.4717

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6674 $50.0550
185+ $0.5476 $101.3060
285+ $0.5305 $151.1925
390+ $0.5134 $200.2260
505+ $0.4963 $250.6315
675+ $0.4450 $300.3750
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess