EN
  • EN
  • DE

74LV174PW,118

Part No 74LV174PW,118
Manufacturer NXP / Nexperia
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 6
Max Frequency 100MHz
Max Propagation Delay @ V, Max CL 21ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 12mA, 12mA
Supply Voltage - Operating 1 V to 5.5 V
Current - Quiescent 160μA
Input Capacitance 3.5pF
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 16-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 119890-74LV174PW,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LV174PW,118 CAD Model

Description

Overview of the 74LV174PW,118

The 74LV174PW,118 is a high-performance, low-voltage hex D-type flip-flop with clear, manufactured by NXP Semiconductors. This integrated circuit (IC) is designed for use in applications requiring the storage or transfer of binary data. It is part of the 74LV family, which operates on a low-power voltage range, making it an ideal choice for battery-operated and portable devices where power conservation is essential.

Key Features

  • Logic Family: The 74LV174PW,118 belongs to the LV family, which stands for low-voltage operation. This family is known for its reduced power consumption and compatibility with TTL levels.
  • Flip-Flop Type: This product features hex D-type flip-flops, which means it contains six independent flip-flops with direct clear inputs.
  • Power Supply: It operates on a supply voltage range of 2.0V to 5.5V, accommodating various design requirements for different system voltages.
  • High-Speed Performance: The device is capable of high-speed operation, maintaining the integrity of the data being processed.
  • Output Capability: Standard outputs are provided, capable of driving 15 LSTTL loads, which allows for easy integration into existing digital systems.
  • ESD Protection: The 74LV174PW,118 includes input and output protection against electrostatic discharge, enhancing the durability and longevity of the IC.

Package and Quality

The IC is offered in a TSSOP16 (thin shrink small outline package) with 16 leads, which is suitable for surface mounting and allows for a compact footprint on printed circuit boards (PCBs). The product is available in a tape and reel packaging, facilitating automated assembly processes.

Applications

With its versatile features, the 74LV174PW,118 is well-suited for a wide range of applications, including:

  • Memory registers
  • Data storage devices
  • Communication systems
  • Portable electronics
  • Computer systems
  • Instrumentation and control processes

In conclusion, the 74LV174PW,118 from NXP Semiconductors is a reliable and efficient solution for designers looking to incorporate a low-voltage, high-speed hex D-type flip-flop with clear into their digital systems. Its robust feature set ensures that it can meet the needs of a variety of complex and power-sensitive applications.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4791 $66.3537
15+ $7.7778 $116.6670
23+ $7.5352 $173.3096
32+ $7.2915 $233.3280
41+ $7.0490 $289.0090
55+ $6.3202 $347.6110
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,870 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess