EN
  • EN
  • DE

CAT9555WI-T1

Part No CAT9555WI-T1
Manufacturer ON Semiconductor
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 16B 24SOIC / I2C/SMBus Interface 100kHz/400kHz 5.5V 24-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel package
Part Status Obsolete(EOL)
Number of I/O 16
Interface I2C, SMBus
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 24mA
Clock Frequency 400kHz
Operating Supply Voltage 2.3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 771220-CAT9555WI-T1
Popularity Medium
Supply and Demand Status Balance
Family Name CAT9555
Introduction Date December 09, 2004
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CAT9555WI-T1 CAD Model

Description

ON Semiconductor CAT9555WI-T1 Overview

The CAT9555WI-T1 from ON Semiconductor is a robust integrated circuit designed to provide an efficient I/O expansion solution for microcontroller-based systems. It is a 16-bit I/O port expander with an I2C interface, which allows for easy integration into a wide range of applications, from consumer electronics to industrial control systems.

Key Features

  • 16-bit I/O Ports: The device features 16 I/O ports that can be individually configured as inputs or outputs, offering flexibility in interfacing with various peripheral devices.
  • I2C Interface: It utilizes a standard I2C-bus Serial Interface for communication, which supports 400kHz Fast I2C-bus protocol, ensuring compatibility with a large ecosystem of microcontrollers and processors.
  • Interrupt Output: An interrupt output is provided to signal the host microcontroller when an input state has changed, enabling efficient resource utilization by avoiding the need for continuous polling.
  • Power-on Reset: The CAT9555WI-T1 includes a power-on reset feature, which ensures that the I/O expander starts in a known state, thereby simplifying system initialization.
  • Low Standby Current: Optimized for power-sensitive applications, the device features a low standby current, making it suitable for battery-operated devices.
  • Operating Voltage Range: It operates within a 2.3V to 5.5V range, accommodating various logic levels and making it versatile for different system designs.
  • High Drive Capability: The I/O ports can source or sink up to 25 mA, providing the necessary drive capability for LEDs and other devices.
  • Software Programmable: All registers can be programmed via the I2C bus, offering a high degree of control over the device's functionality.

Applications

The CAT9555WI-T1 is suitable for a multitude of applications that require additional I/O ports. It can be used in:

  • Home automation systems
  • Industrial controls
  • Server motherboards
  • Embedded systems
  • Consumer electronics

With its extended temperature range and durable design, the CAT9555WI-T1 is an ideal choice for expanding the I/O capability of your next project while maintaining a compact footprint and conserving power.

You May Also Be Interested in

NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.8413
NXP / Nexperia
IC I2C BUS/SMBUS 16BIT 24HVQFN / I/O Expander 16 I²C 400 kHz 24-HVQFN (4x4)
Need more? Email Us
ON Semiconductor
IC XPND 100KHZ I2C SMBUS 24TSSOP / I/O Expander 16 I²C, SMBus 100 kHz 24-TSSOP
Lowest to $5.8208
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 16HVQFN / I/O Expander 8 I²C, SMBus 400 kHz 16-HVQFN (3x3)
Need more? Email Us
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 16SOIC
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24HVQFN / I/O Expander 16 I²C, SMBus 400 kHz 24-HVQFN (4x4)
Lowest to $1.9928
Texas Instruments
REMOTE 16-BIT I2C AND SMBUS, LOW / I/O Expander 16 I²C, SMBus 400 kHz 24-VQFN (4x4)
Lowest to $2.8642
NXP / Nexperia
IC XPNDR 400KHZ I2C 56TSSOP / I/O Expander 40 I²C 400 kHz 56-TSSOP
Lowest to $4.9224

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3105 $58.9725
110+ $1.0753 $118.2830
170+ $1.0417 $177.0890
230+ $1.0081 $231.8630
300+ $0.9745 $292.3500
400+ $0.8736 $349.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,040 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess