EN
  • EN
  • DE

CAT9554AHV4I-GT2

Part No CAT9554AHV4I-GT2
Manufacturer ON Semiconductor
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C SMBUS 16TQFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features I/O Expander 8 I²C, SMBus 400 kHz 16-TQFN (4x4)
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Number of I/O 8
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-WQFN Exposed Pad
Case / Package 16-TQFN (4x4)
Family Name CAT9554
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 914774-CAT9554AHV4I-GT2
Ultra Librarian 3D Model Ultra Librarian CAT9554AHV4I-GT2 CAD Model

Description

ON Semiconductor CAT9554AHV4I-GT2 Product Overview

The CAT9554AHV4I-GT2 from ON Semiconductor is a high-performance integrated circuit designed to provide reliable I/O expansion in a variety of advanced electronic applications. This component is particularly suitable for situations where the main microcontroller does not have enough I/O ports or when remote I/O ports are needed. The CAT9554AHV4I-GT2 is a versatile solution that helps designers overcome the limitations of a limited number of I/O lines on microcontrollers and processors.

This I/O expander operates as an interface between the high-speed I2C-bus and the desired output ports. The I2C-bus is a two-wire serial bus, which is widely used because of its simplicity and efficiency in interconnecting integrated circuits. The CAT9554AHV4I-GT2 supports both 400 kHz I2C Fast-mode and 100 kHz Standard-mode data transfer speeds, making it a flexible choice for various system requirements.

The device features 16-bit I/O port expander with an interrupt output that can be configured to reflect multiple input changes. This allows for efficient system management, as the microcontroller can be alerted to changes without the need to continuously poll the input status. This interrupt feature is particularly useful in power-sensitive applications where system resources need to be managed carefully.

Built with robustness in mind, the CAT9554AHV4I-GT2 is designed to withstand harsh operating conditions. It operates over the extended industrial temperature range of -40°C to +85°C, ensuring reliability and stability in environments that are subject to temperature fluctuations.

ON Semiconductor has packaged this I/O expander in a 24-pin TSSOP package, which offers a compact footprint for space-constrained applications. This small package size does not compromise on functionality and ensures that the CAT9554AHV4I-GT2 can be incorporated into various designs without requiring significant board space.

In summary, the CAT9554AHV4I-GT2 by ON Semiconductor is a highly efficient, robust, and versatile I/O expander that is ideal for expanding the I/O capabilities of microcontroller-based systems in industrial, automotive, and consumer electronics sectors. Its compatibility with the I2C-bus standard, combined with its interrupt feature and rugged design, makes it a valuable component for designers looking to enhance their systems with additional I/O ports.

You May Also Be Interested in

NXP / Nexperia
IC I/O EXPANDER I2C 16HVQFN / I/O Expander 8 I²C, SMBus 400 kHz 16-HVQFN (3x3)
Need more? Email Us
Microchip Technology
IC XPNDR 3.4MHZ I2C 16QFN
Lowest to $2.7908
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16SOIC / I/O Expander 8 I²C 1 MHz 16-SO
Lowest to $2.5024
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16TSSOP / I/O Expander 8 I²C, SMBus 400 kHz 16-TSSOP
Lowest to $1.0946
Microchip Technology
IC I/O EXPANDER I2C 16B 24SSOP
Lowest to $4.8325
Diodes Incorporated
IC I/O EXPANDER 16B I2C 24TQFN / I/O Expander 16 I²C 400 kHz 24-TQFN (4x4)
Lowest to $2.9105
ON Semiconductor
IC XPNDR 100KHZ I2C 24WQFN / I/O Expander 8 I²C 100 kHz 24-WQFN (4x4)
Lowest to $4.3014
Exar Corporation
IC I/O PORT EXPANDER 8 BIT I2C G
Lowest to $5.2229
NXP / Nexperia
IC XPNDR 400KHZ I2C 56TSSOP / I/O Expander 40 I²C 400 kHz 56-TSSOP
Lowest to $4.9224

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess