EN
  • EN
  • DE

CAT9532HV6I-GT2

Part No CAT9532HV6I-GT2
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description IC LED DRVR LIN DIM 25MA 24TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Linear
Internal Switch(s) Yes
Number of Outputs 16
Operating Input Voltage(Min) 2.3V
Maximum Supply Voltage 5.5V
Channel Output Current 25mA
Frequency 400kHz
Dimming I2C
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 24-TQFN (4x4)
Win Source Part Number 1027850-CAT9532HV6I-GT2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT9532HV6I-GT2 CAD Model

Description

ON Semiconductor CAT9532HV6I-GT2

The CAT9532HV6I-GT2 from ON Semiconductor is a high-performance, 16-bit I/O port expander with an I²C/SMBus compatible interface. This versatile component is designed for use in a wide range of applications where an additional I/O is required. It is particularly useful for expanding the number of I/Os available to a microcontroller or microprocessor, which can be crucial in complex embedded systems.

The device features 16 I/O ports which can be individually set to either a high or low state. Furthermore, each I/O port can be configured as an input or output, providing excellent flexibility. This makes the CAT9532HV6I-GT2 ideal for driving LEDs, reading button states, or interfacing with various sensors and other peripherals that require digital I/O functionality.

One of the key advantages of the CAT9532HV6I-GT2 is its built-in level shifting capability. This allows the device to interface with different logic levels, which is essential for modern mixed-voltage systems. It supports an input voltage range of 2.3V to 5.5V, making it compatible with most common logic levels used in today's electronics.

The device also offers an interrupt output which can be configured to alert the host controller when an input state changes, reducing the need for the host to continuously poll the expander. This feature is particularly useful for power-sensitive applications as it allows the host processor to remain in a low-power sleep mode until an important event occurs.

For ease of use, the CAT9532HV6I-GT2 includes internal power-on reset and no external reset is required. It also has an active LOW reset input, which can reset the device through external hardware if necessary. The device is available in a TSSOP-24 package, ensuring a compact footprint suitable for space-constrained applications.

With its robust feature set and ON Semiconductor's commitment to quality, the CAT9532HV6I-GT2 is a reliable choice for designers looking to enhance the I/O capabilities of their systems without increasing complexity or power consumption.

You May Also Be Interested in

On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5198 $53.1930
85+ $1.2471 $106.0035
125+ $1.2081 $151.0125
175+ $1.1691 $204.5925
225+ $1.1302 $254.2950
300+ $1.0132 $303.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess