ON Semiconductor CAT93HC46SI-TE13 Product Overview
The CAT93HC46SI-TE13 from ON Semiconductor is a robust, high-performance microchip that is part of the company's portfolio of EEPROM (Electrically Erasable Programmable Read-Only Memory) integrated circuits. This device is specifically designed to offer a reliable non-volatile memory solution for a wide range of digital applications.
Key Features
- Memory Size: The CAT93HC46SI-TE13 provides a 1K-bit of EEPROM memory, which is organized as 64 x 16-bit words, making it suitable for storing configuration settings, calibration data, or small amounts of information that must be preserved during power cycles.
- Interface: It features a simple and easy-to-use serial interface for communication, enabling seamless integration with microcontrollers and other digital systems.
- Write Protection: The device includes write protection mechanisms to prevent accidental data corruption, ensuring the integrity of stored data.
- Low Power Consumption: Designed for power-sensitive applications, the CAT93HC46SI-TE13 boasts low power consumption, making it ideal for battery-operated devices.
- Wide Operating Voltage Range: The EEPROM operates across a wide voltage range of 2.5V to 5.5V, providing flexibility for use in various system voltages.
- Industrial Temperature Range: It is rated for an industrial temperature range from -40°C to +85°C, ensuring reliable performance under extreme conditions.
- Packaging: The device comes in a compact SOIC-8 package, which is suitable for space-constrained applications.
Applications
The CAT93HC46SI-TE13 is versatile and can be used in a variety of applications, including:
- Portable electronic devices
- Medical equipment
- Automotive systems
- Industrial control systems
- Telecommunication infrastructure
Reliability and Quality
ON Semiconductor is known for its commitment to quality and reliability, and the CAT93HC46SI-TE13 is no exception. This EEPROM device is manufactured with the highest standards to ensure that it meets the rigorous demands of commercial, industrial, and automotive environments. Customers can trust ON Semiconductor's products for their critical data storage needs.