The CAT93C46V-26627T is a high-quality microchip product from ON Semiconductor, a leading name in the semiconductor industry. This chip is a part of the serial EEPROM (Electrically Erasable Programmable Read-Only Memory) family and is specifically designed for applications that require efficient and reliable non-volatile memory storage. With its robust design and advanced technology, the CAT93C46V-26627T is an ideal solution for a wide range of electronic devices and systems.
Key Features
- Memory Size: The device features a 1-Kb (128 x 8 or 64 x 16) memory size, providing sufficient space for storing configuration data, device parameters, or small application codes.
- Interface: It utilizes a simple and versatile serial interface for communication, making it compatible with a wide variety of microcontrollers and processors.
- Operating Voltage: The chip operates within a voltage range of 1.8V to 5.5V, accommodating various system voltage levels and ensuring flexibility in system design.
- Write Protection: The EEPROM includes write protection features such as hardware and software data protection, which prevent accidental data alteration and ensure data integrity.
- Temperature Range: Designed to perform reliably in diverse environments, it operates across an industrial temperature range of -40°C to +85°C.
- Packaging: The CAT93C46V-26627T comes in a compact TSOP (Thin Small Outline Package) form factor, allowing for space-efficient PCB (Printed Circuit Board) layouts.
Applications
This EEPROM is suitable for a variety of applications, including but not limited to industrial controls, automotive systems, medical devices, smart cards, and consumer electronics. Its non-volatile nature means that it retains data even without power, which is essential for critical data storage and retrieval in systems that may experience power interruptions.
Quality and Reliability
ON Semiconductor is committed to delivering high-quality and reliable components. The CAT93C46V-26627T is manufactured under strict quality control standards and is subjected to rigorous testing to ensure performance and durability, making it a trusted choice for designers and engineers seeking a reliable memory solution.