The R1EX25512ATA00A is a 512K-bit Serial Flash Memory manufactured by Renesas Electronics. This memory device utilizes a serial interface for communication, making it suitable for applications where space and pin count are limited. It provides non-volatile storage, meaning that data is retained even when power is removed.
Applications
- Data storage for embedded systems
- Firmware storage for microcontrollers
- Configuration data storage
- Boot memory for various devices
- Portable electronic devices
Features
- 512K-bit (64K x 8) capacity.
- Serial Peripheral Interface (SPI).
- Single voltage supply operation.
- Low power consumption.
- Write protect feature.
- Small package size.
- High-speed clock frequency.
Benefits
- Provides ample storage for code and data in embedded applications.
- Simple interface for easy integration with microcontrollers and other devices.
- Operates with a single voltage supply, simplifying power supply requirements.
- Extends battery life in portable devices.
- Prevents accidental overwriting of important data.
- Saves board space in compact designs.
- Allows for fast data transfer rates.
Additional Details
The R1EX25512ATA00A typically operates with a supply voltage of 2.7V to 3.6V. The SPI interface supports modes 0 and 3, allowing for flexible communication with a wide range of microcontrollers. The write protect feature can be enabled to prevent accidental erasure or programming of the memory. The small package size, such as SOIC or TSSOP, makes it suitable for space-constrained applications. The operating temperature range is usually -40°C to +85°C. This device is commonly used to store configuration settings, program code, and other non-volatile data in embedded systems. The SPI interface requires only a few pins (clock, data in, data out, and chip select), which reduces the complexity of the PCB layout and the number of connections to the microcontroller. Its low power consumption makes it ideal for battery-powered applications where energy efficiency is critical.