ON Semiconductor CAT93C46S Microchip Overview
The CAT93C46S is a high-performance, serial EEPROM (Electrically Erasable Programmable Read-Only Memory) microchip designed and manufactured by ON Semiconductor. This device is part of ON Semiconductor's extensive range of non-volatile memory products, offering a robust storage solution for a wide array of applications.
Key Features
- Memory Capacity: The CAT93C46S offers a 1-Kb (128 x 8 or 64 x 16) memory size, providing sufficient space for storing configuration data, calibration settings, or small application parameters.
- Serial Interface: It utilizes a 3-wire serial interface for communication, which is compatible with the standard SPI protocol, ensuring easy integration into existing designs.
- Power Supply: This device operates over a wide voltage range, typically 1.8V to 5.5V, making it versatile for various power environments and battery-operated applications.
- Write Protection: Features such as write protection mechanisms ensure data integrity, providing the ability to prevent accidental overwrite or erasure of data.
- Low Power Consumption: Designed for low-power applications, the CAT93C46S is optimized for minimal power consumption in both active and standby modes, contributing to energy efficiency in portable devices.
- Endurance and Data Retention: The device boasts a high write endurance with ON Semiconductor's guarantee of data retention for a minimum of 100 years, ensuring reliability over the product's lifetime.
Applications
The CAT93C46S is suitable for a wide range of applications, including:
- Consumer Electronics
- Industrial Control Systems
- Medical Devices
- Automotive Systems
- Telecommunication Infrastructure
Package and Quality
ON Semiconductor provides the CAT93C46S in various package types, including the space-saving 8-lead PDIP, SOIC, and TSSOP options. The product adheres to stringent quality standards, ensuring high reliability and performance in demanding environments.
In summary, the CAT93C46S from ON Semiconductor is a versatile and reliable EEPROM solution that offers a blend of performance, power efficiency, and durability, making it an ideal choice for designers looking to enhance the capabilities of their electronic products.