The CL8064701588605 is an Intel processor, specifically the Intel Xeon E3-1220 v3. It's a server-grade processor designed for entry-level servers and workstations. Based on the Haswell microarchitecture, this CPU offers a balance of performance and power efficiency.
Applications
- Entry-level servers
- Workstations
- Small business servers
- Network attached storage (NAS) devices
- Embedded systems requiring moderate processing power
Features
- Quad-core processor
- Haswell microarchitecture
- 3.1 GHz base clock speed
- 3.5 GHz max turbo frequency
- 8 MB Intel Smart Cache
- TDP (Thermal Design Power) of 80W
- Intel HD Graphics P4600
- Supports DDR3 memory
- LGA 1150 socket
Benefits
- Reliable performance for server workloads.
- Energy-efficient design reduces operating costs.
- Integrated graphics enable display capabilities without a dedicated graphics card.
- Virtualization support for increased server utilization.
- Security features enhance data protection.
Additional Details
The Intel Xeon E3-1220 v3 supports Intel Virtualization Technology (VT-x), Intel Quick Sync Video, and Intel AES New Instructions. It requires an LGA 1150 socket motherboard. The integrated Intel HD Graphics P4600 is suitable for basic display tasks and remote management. The 80W TDP indicates the maximum heat the processor will generate under load, requiring adequate cooling solutions. The processor does not support overclocking. It offers a good compromise between performance and power consumption for basic server needs.