EN
  • EN
  • DE

CAT93C46RVP2IGT3

Part No CAT93C46RVP2IGT3
Manufacturer ON Semiconductor
Catalog EEPROM
Description IC EEPROM 1KBIT SPI 4MHZ 8TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 4 MHz 8-TDFN (2x3)
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-TDFN (2x3)
Family Name 93C46
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 93C46RVP2I-GT3, CAT93C46RVP2I-GT3, CAT93C46RVP2I-GT3-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 914767-CAT93C46RVP2IGT3
Ultra Librarian 3D Model Ultra Librarian CAT93C46RVP2IGT3 CAD Model

Description

ON Semiconductor CAT93C46RVP2IGT3 Microchip Overview

The CAT93C46RVP2IGT3 is a high-performance, 1-Kb Serial EEPROM (Electrically Erasable Programmable Read-Only Memory) microchip produced by ON Semiconductor. This device is designed to provide a reliable and efficient non-volatile memory storage solution for a wide range of electronic applications. Its small form factor and low power consumption make it an ideal choice for portable and power-sensitive devices.

Key Features

  • Memory Size: The chip offers 1-Kilobit of memory, organized as 64 x 16-bit, providing sufficient space for storing configuration data, device IDs, calibration information, or small application parameters.
  • Interface: It features a simple serial interface for communication, which is compatible with the SPI (Serial Peripheral Interface) protocol, ensuring easy integration with most microcontrollers and processors.
  • Operating Voltage: The device operates over a wide voltage range, typically from 1.8V to 5.5V, allowing it to be used in various systems without the need for additional voltage level conversion.
  • Write Protection: It includes write protection mechanisms such as hardware and software write protect options, which safeguard the data from unintended alterations.
  • Endurance: ON Semiconductor guarantees a minimum of 1 million write cycles, ensuring long-term reliability of the data storage.
  • Data Retention: The CAT93C46RVP2IGT3 offers a data retention period of 100 years, providing a durable storage solution.
  • Package: It is available in a RoHS-compliant, 8-lead TSSOP package, which is suitable for automated assembly processes and occupies minimal board space.

Applications

The versatility of the CAT93C46RVP2IGT3 allows it to be utilized in a broad spectrum of applications, including:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Medical Devices
  • Telecommunications
  • Portable Battery-Powered Devices

In conclusion, the CAT93C46RVP2IGT3 from ON Semiconductor is a robust and reliable EEPROM chip that offers a compact, high-endurance, and low-power non-volatile memory solution for various electronic applications. Its industry-standard interface and wide voltage range make it an excellent choice for designers looking to incorporate memory storage into their systems with minimal design complexity.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Lowest to $0.3269

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5640 $62.5600
95+ $1.2834 $121.9230
140+ $1.2432 $174.0480
195+ $1.2032 $234.6240
250+ $1.1630 $290.7500
335+ $1.0427 $349.3045
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess