EN
  • EN
  • DE

CAT8900C125TBGT3

Part No CAT8900C125TBGT3
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.2% SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 1.25V
Current - Output 10 mA
Tolerance ±0.2%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 50µVp-p
Voltage - Input 2.7V ~ 5.5V
Current - Supply 800nA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number CAT8900
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 576516-CAT8900C125TBGT3
Ultra Librarian 3D Model Ultra Librarian CAT8900C125TBGT3 CAD Model

Description

Introducing the CAT8900C125TBGT3 Voltage Reference from ON Semiconductor

The CAT8900C125TBGT3 is a high-precision voltage reference component designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device is an integral part of many electronic systems, providing a stable reference voltage that ensures accurate analog-to-digital conversion, stable power supplies, and reliable operation in a variety of applications.

Key Features:

  • Accuracy: The CAT8900C125TBGT3 boasts a precision reference voltage of 1.25V, which is essential for systems requiring high accuracy in their operations.
  • Low Temperature Coefficient: With a low temperature coefficient, this voltage reference maintains its precision across a wide range of operating temperatures, making it suitable for both commercial and industrial environments.
  • Stable and Reliable: Designed for long-term stability, this component ensures reliability over both time and varying conditions, which is crucial for maintaining system integrity.
  • Low Power Consumption: ON Semiconductor's commitment to energy efficiency is evident in the low power consumption of the CAT8900C125TBGT3, making it an excellent choice for battery-operated and power-sensitive applications.
  • Compact Form Factor: The device comes in a small SOT-23 package, which is ideal for space-constrained applications without compromising performance.

Applications:

The CAT8900C125TBGT3 is versatile and can be used in a variety of applications, such as:

  • Data acquisition systems
  • Portable instrumentation
  • Microcontroller-based systems
  • Power supply monitoring
  • Industrial control systems

ON Semiconductor's CAT8900C125TBGT3 is a robust and precise voltage reference that offers a combination of accuracy, reliability, and energy efficiency. It is a testament to ON Semiconductor's dedication to providing high-quality components for the electronics industry. Whether you're developing sophisticated industrial equipment or compact consumer electronics, the CAT8900C125TBGT3 is an excellent choice to ensure your designs perform at their best.

Ordering Information:

For more details or to place an order for the CAT8900C125TBGT3 voltage reference, please contact ON Semiconductor or an authorized distributor. Ensure your designs are powered by precision and reliability with the CAT8900C125TBGT3.

You May Also Be Interested in

Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2513 $62.5650
115+ $1.0267 $118.0705
175+ $0.9946 $174.0550
240+ $0.9626 $231.0240
315+ $0.9305 $293.1075
420+ $0.8341 $350.3220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,880 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess