EN
  • EN
  • DE

CAT8900B125TBGT3

Part No CAT8900B125TBGT3
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.08% SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 1.25V
Current - Output 10 mA
Tolerance ±0.08%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 50µVp-p
Voltage - Input 2.7V ~ 5.5V
Current - Supply 800nA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number CAT8900
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 576510-CAT8900B125TBGT3
Ultra Librarian 3D Model Ultra Librarian CAT8900B125TBGT3 CAD Model

Description

The ON Semiconductor CAT8900B125TBGT3 is a precision voltage reference IC designed for applications requiring a high degree of accuracy and stability. This voltage reference component is a crucial building block in analog circuits, providing a stable reference voltage that ensures the performance of analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other sensitive electronic circuitry.

Key Features

  • Precision Reference Voltage: The CAT8900B125TBGT3 offers a fixed output voltage of 1.25V, making it suitable for various precision applications.
  • Low Temperature Coefficient: This device boasts an impressive low temperature coefficient, ensuring minimal deviation in reference voltage over a wide temperature range, which is critical for reliable and consistent performance in varying environmental conditions.
  • High Output Current: Capable of sourcing up to 20mA and sinking up to 20mA, the CAT8900B125TBGT3 can drive high-current loads, making it versatile for different circuit configurations.
  • Low Dropout Voltage: The low dropout voltage feature allows the device to maintain accurate output even with minimal differences between the input voltage and output voltage, enhancing its efficiency and suitability for low-voltage operations.
  • Excellent Line Regulation: Exhibiting superior line regulation characteristics, this voltage reference maintains a stable output despite variations in the input voltage, contributing to the overall system accuracy.
  • Compact Package: Encased in a small SOT-23 package, the CAT8900B125TBGT3 is ideal for space-constrained applications, allowing for high-density circuit designs without compromising performance.

Applications

The CAT8900B125TBGT3 is ideal for a range of precision applications, including:

  • Data acquisition systems
  • Portable instrumentation
  • Battery-operated devices
  • Industrial control systems
  • Automotive electronics
  • Medical equipment

With its combination of precision, stability, and versatility, the ON Semiconductor CAT8900B125TBGT3 is a reliable choice for engineers and designers looking to enhance the accuracy and consistency of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess