EN
  • EN
  • DE

CAT872-50ULGT3

Part No CAT872-50ULGT3
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC RESET GENERATOR ULLGA-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 5 s Typical
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-ULLGA (1.45x1)
Win Source Part Number 202249-CAT872-50ULGT3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT872-50ULGT3 CAD Model

Description

The CAT872-50ULGT3 from ON Semiconductor is a highly precise voltage supervisor IC designed to ensure the reliability and proper operation of microprocessor (µP) systems. As a crucial component for monitoring the power supply, this device provides a safeguard against undesired system resets and failures due to fluctuations and dips in the power supply voltage.

Key Features

  • Voltage Threshold: The CAT872-50ULGT3 has a preset threshold voltage of 5.0V, making it suitable for systems that operate around this voltage level.
  • Low Power Consumption: It is optimized for low power consumption, which is critical for battery-operated devices, ensuring minimal impact on the overall system power budget.
  • Reset Timeout: The device features a 140 ms minimum reset timeout delay, providing ample time for the system to stabilize upon power-up or during voltage transients.
  • Manual Reset: An additional manual reset input allows for a system reset to be triggered externally, offering flexibility for system maintenance or emergency resets.
  • Output Type: The open-drain output of the reset signal ensures compatibility with different logic levels and allows for wired-OR connections.
  • Temperature Range: Operating over an industrial temperature range from -40°C to +85°C, the CAT872-50ULGT3 can be deployed in a variety of harsh environments.
  • Packaging: The device comes in a space-saving SOT-23 package, making it ideal for space-constrained applications.

Applications

The CAT872-50ULGT3 is versatile and can be used in a wide array of applications where voltage monitoring is critical. These include:

  • Computers and computer peripherals
  • Embedded systems
  • Portable and battery-powered equipment
  • Industrial controllers
  • Automotive systems

Conclusion

ON Semiconductor's CAT872-50ULGT3 voltage supervisor IC is a robust solution for monitoring power supply voltages in microprocessor systems. With its precise voltage threshold, low power consumption, and additional features like manual reset input and open-drain output, it is an excellent choice for ensuring system stability and reliability across a variety of applications.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess