EN
  • EN
  • DE

CAT809LEUR-T3

Part No CAT809LEUR-T3
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description CAT809 - 3-PIN MICROPROCESSOR PO / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr ON Semiconductor
Series CAT809
Package Bulk
Product Status Obsolete
Programmable Not Verified
Type Power Supply Monitor
Number of Voltages Monitored 1
Voltage - Threshold 4.63V
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number CAT809
Standard Package 1,210 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 865832-CAT809LEUR-T3
Ultra Librarian 3D Model Ultra Librarian CAT809LEUR-T3 CAD Model

Description

The ON Semiconductor CAT809LEUR-T3 is a high-performance voltage supervisor device designed to provide precision monitoring of power supplies. It is an essential component for systems that require a reliable operation through accurate voltage supervision, ensuring that microprocessors, microcontrollers, and other voltage-sensitive components are protected from unpredictable voltage fluctuations.

Key Features

  • Voltage Threshold: The CAT809LEUR-T3 offers a precise voltage threshold of 3.08V, which is ideal for monitoring 3.3V power supply lines. This ensures that the device can detect even the slightest deviation from the nominal voltage, providing a high level of protection for sensitive electronic circuits.
  • Reset Timeout: This component features a built-in fixed reset timeout delay of 140ms (minimum), allowing sufficient time for the system to stabilize before returning to operation. This delay helps prevent system errors caused by transient faults or quick voltage dips.
  • Low Power Consumption: Designed for energy-efficient applications, the CAT809LEUR-T3 consumes low power, which helps in extending the battery life of portable devices and reducing the overall energy footprint of electronic systems.
  • Operating Temperature Range: It operates over a broad temperature range from -40°C to 85°C, making it suitable for use in harsh environmental conditions and a wide variety of industrial applications.
  • Package: The device comes in a compact SOT-23 package, which is ideal for space-constrained applications. Its small footprint allows for integration into modern electronic designs without significant impact on the overall size of the system.
  • Output Type: The CAT809LEUR-T3 features an active-low push-pull reset output, ensuring a strong and definitive signal to the monitored microprocessor or microcontroller during a reset condition.

Applications

The ON Semiconductor CAT809LEUR-T3 is versatile and can be used in a variety of applications, including:

  • Computers and servers
  • Portable/battery-powered devices
  • Embedded systems
  • Industrial equipment
  • Networking hardware
  • Automotive systems

In conclusion, the ON Semiconductor CAT809LEUR-T3 is a robust and reliable voltage supervisor that offers precise monitoring capabilities, low power consumption, and a wide operating temperature range, making it an excellent choice for ensuring the stability and reliability of electronic systems.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
410+ $0.1421 $58.2610
995+ $0.1167 $116.1165
1,535+ $0.1132 $173.7620
2,110+ $0.1097 $231.4670
2,750+ $0.1051 $289.0250
3,660+ $0.0947 $346.6020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,310 pieces
MOQ: 410 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess