EN
  • EN
  • DE

CAT809JTBI-T3

Part No CAT809JTBI-T3
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC VOLTAGE SUPERVISOR SOT-23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1027797-CAT809JTBI-T3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT809JTBI-T3 CAD Model

Description

ON Semiconductor CAT809JTBI-T3 Supervisory Circuit

The CAT809JTBI-T3 is a highly reliable supervisory circuit designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This precision device is engineered to monitor power supply and system health, ensuring that electronic products operate within their specified voltage range. It is a crucial component for enhancing system reliability and preventing damage caused by irregular power supply conditions.

The CAT809 series offers a variety of voltage threshold options, and the CAT809JTBI-T3 variant specifically provides a nominal threshold voltage of 4.38V, making it suitable for systems that operate around this voltage level. This voltage monitor is designed to assert a reset signal whenever the VCC supply voltage falls below the factory-programmed threshold. The reset signal remains asserted for a period of time after VCC has risen above the threshold, ensuring the system has stabilized before normal operation resumes. This timeout period is typically 140ms, which provides ample time for system recovery.

The device comes in a compact, 3-pin SOT-23 package, which is ideal for space-constrained applications. Its low power consumption makes it an excellent choice for portable and battery-powered devices. The CAT809JTBI-T3 operates over a wide temperature range of -40°C to +85°C, ensuring reliability and performance under various environmental conditions.

Key features of the CAT809JTBI-T3 include:

  • Precision monitoring of 4.38V power supplies.
  • Low power consumption for enhanced battery life.
  • 140ms minimum reset timeout period.
  • Wide operating temperature range.
  • Compact SOT-23 package.

The CAT809JTBI-T3 is an essential component for applications requiring precise voltage supervision, such as microcontrollers, computers, embedded systems, and other electronic devices. Its robust design and ON Semiconductor's commitment to quality make it a trusted solution for safeguarding your critical systems against power supply anomalies.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
MaxLinear Inc
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4223 $59.1220
335+ $0.3465 $116.0775
520+ $0.3358 $174.6160
715+ $0.3249 $232.3035
920+ $0.3141 $288.9720
1,235+ $0.2816 $347.7760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,740 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess