ON Semiconductor's CAT803TTBI-GT3 Supervisory Circuit
The CAT803TTBI-GT3 is a high-quality supervisory circuit designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This device is engineered to monitor power supplies in digital systems and ensure proper system operation through voltage monitoring. The CAT803TTBI-GT3 is an essential component for applications requiring precise voltage supervision, such as microprocessors, microcontrollers, and other digital systems that are sensitive to power supply variations.
Key Features
- Precision Monitoring: The device offers precise monitoring of 3V, 3.3V, and 5V supply voltages, catering to a wide range of applications.
- Low Power Consumption: It is optimized for low power consumption, making it an ideal choice for battery-operated devices.
- Reset Signal: The CAT803TTBI-GT3 generates a reset signal whenever the monitored supply voltage falls below a preset threshold, helping to safeguard system integrity.
- Reset Timeout: It features an adjustable reset timeout period, providing designers with flexibility in system reset timing.
- Temperature Range: The device operates over a wide temperature range, ensuring reliability in various environmental conditions.
- Compact Package: Housed in a compact SOT-23 package, the CAT803TTBI-GT3 is suitable for space-constrained applications.
Applications
The CAT803TTBI-GT3 is versatile and can be utilized in a multitude of applications, including:
- Computers and servers
- Portable/battery-powered equipment
- Embedded systems
- Intelligent instruments
- Industrial controllers
Product Benefits
The integration of the CAT803TTBI-GT3 into a system ensures enhanced reliability and protection against power supply anomalies. Its low power consumption feature extends the battery life of portable devices, while the precision voltage monitoring capability prevents system errors and data corruption due to unexpected power dips. The compact footprint of the SOT-23 package allows for efficient use of PCB space, making it an excellent choice for designers looking to optimize their hardware layout.
Overall, ON Semiconductor's CAT803TTBI-GT3 supervisory circuit is a robust and reliable solution that provides critical monitoring and protection for electronic systems, ensuring they operate within their intended voltage parameters.