EN
  • EN
  • DE

CAT3637HV3-GT2

Part No CAT3637HV3-GT2
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 6
Operating Input Voltage(Min) 2.5V
Maximum Supply Voltage 5.5V
Output Voltage 7V
Channel Output Current 30mA
Frequency 800kHz to 1.1MHz
Dimming Multi-Step
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-TQFN (3x3)
Win Source Part Number 115500-CAT3637HV3-GT2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CAT3637HV3-GT2 CAD Model

Description

ON Semiconductor CAT3637HV3-GT2 Product Overview

The CAT3637HV3-GT2 is a high-efficiency, charge pump-based LED driver manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This device is specifically designed to drive up to seven LEDs with a constant current for uniform brightness, making it an ideal choice for portable devices where consistent light output and energy efficiency are crucial.

Key Features

  • Multiple LED Support: The CAT3637HV3-GT2 can drive up to seven LEDs, which allows for versatile usage in various applications.
  • High Efficiency: Utilizes a fractional (1.33x/1.5x) charge pump to ensure high efficiency over a wide range of input voltages.
  • Adjustable Output Current: The output current can be set via an external resistor, providing flexibility in controlling the brightness of the LEDs.
  • Low Noise Operation: The device operates at a fixed switching frequency of 1MHz, which minimizes noise and avoids interference with RF circuits.
  • Thermal Shutdown Protection: Built-in thermal shutdown protection enhances the safety and reliability of the device under extreme conditions.

Applications

The CAT3637HV3-GT2 is suitable for a wide range of applications, particularly those that require compact, efficient, and consistent LED illumination. These applications include, but are not limited to:

  • Mobile phones and smartphones
  • Portable media players
  • Handheld gaming devices
  • GPS units
  • Backlighting for LCD displays

Technical Specifications

The device operates from a 3V to 5.5V input voltage range, which is compatible with most standard battery technologies used in portable electronics. The CAT3637HV3-GT2 offers excellent thermal performance in a compact 3mm x 3mm TQFN package, making it easy to integrate into space-constrained designs.

In summary, the CAT3637HV3-GT2 from ON Semiconductor is a versatile, high-efficiency LED driver that offers designers the flexibility and performance needed to create advanced lighting solutions for portable electronic devices.

You May Also Be Interested in

Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3197 $59.3865
110+ $1.0829 $119.1190
170+ $1.0491 $178.3470
230+ $1.0152 $233.4960
295+ $0.9814 $289.5130
395+ $0.8799 $347.5605
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess