EN
  • EN
  • DE

CAT5259YI-50-T2

Part No CAT5259YI-50-T2
Manufacturer ON Semiconductor
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 50KOHM 256TAP 24TSSOP / Digital Potentiometer 50k Ohm 4 Circuit 256 Taps I²C Interface 24-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Taper Linear
Configuration Potentiometer
Number of Circuits 4
Number of Taps 256
Resistance (Ohms) 50k
Interface I2C
Memory Type Non-Volatile
Voltage - Supply 2.5V ~ 6V
Features Selectable Address
Tolerance ±20%
Temperature Coefficient (Typ) ±300ppm/°C
Mounting SMD (SMT)
Supplier Device Package 24-TSSOP
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Temperature Range - Operating -40°C ~ 85°C
Resistance - Wiper (Ohms) (Typ) 200
Base Product Number CAT5259
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ONSONSCAT5259YI-50-T2,2156-CAT5259YI-50-T2-OS
Standard Package 2,000
Win Source Part Number 985830-CAT5259YI-50-T2
Ultra Librarian 3D Model Ultra Librarian CAT5259YI-50-T2 CAD Model

Description

ON Semiconductor CAT5259YI-50-T2 Digital Potentiometer

The CAT5259YI-50-T2 is a high-performance digital potentiometer designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This versatile component is part of ON Semiconductor's extensive portfolio of integrated circuits designed for precision control applications in various electronic systems.

Key Features

  • Dual Channel: The CAT5259YI-50-T2 features two independently controlled potentiometer channels, allowing for flexible adjustment of two separate signal paths or the balanced control of a single signal.
  • Resistance Range: Each potentiometer channel has a resistance value of 50 kΩ, providing a wide range of adjustment for signal conditioning.
  • Resolution: The device offers 256-position resolution, ensuring fine control over the resistance adjustments for precise signal manipulation.
  • Interface: It is equipped with an I2C-compatible interface, enabling easy communication with a microcontroller or processor for digital adjustments.
  • Operating Voltage: The CAT5259YI-50-T2 operates over a broad voltage range from 2.7V to 5.5V, making it suitable for various low-voltage applications.
  • Extended Temperature Range: This digital potentiometer is designed to operate over an industrial temperature range from -40°C to +85°C, ensuring reliability and performance under harsh conditions.
  • Packaging: The device comes in a compact TSSOP-14 package, optimizing board space for space-constrained applications.

Applications

The CAT5259YI-50-T2 is ideal for a multitude of applications that require precise voltage or current adjustments. Its uses span across various sectors, including:

  • Audio equipment for volume and tone control
  • Automotive electronics for sensor calibration
  • Communication systems for RF amplifier biasing
  • Industrial control systems for setting operational parameters
  • Consumer electronics for fine-tuning settings in devices such as TVs and cameras

With its robust feature set, the CAT5259YI-50-T2 from ON Semiconductor is an excellent choice for designers looking for a reliable and versatile digital potentiometer to integrate into their electronic designs.

You May Also Be Interested in

Renesas Electronics America
IC DIG POT 100K 10-UTQFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 5kOhm 129POS Volatile Linear Automotive 16-Pin QFN EP T/R / IC DGTL POT 5K 129TAPS 16-QFN
Lowest to $2.9383
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 10MSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DIGITAL 50K 1CH SPI 8-DIP
Lowest to $1.1589
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin TSSOP Tube / IC POT DGTL 50K 2CH SPI 14-TSSOP
Lowest to $7.2862
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Renesas Electronics America
IC DGT POT 100KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess