EN
  • EN
  • DE

CAT524LI

Part No CAT524LI
Manufacturer ON Semiconductor
Catalog Data Acquisition - Digital Potentiometers
Description CAT524 - CONFIGURED DIGITALLY PR / Digital Potentiometer 24k Ohm 4 Circuit 256 Taps Serial Interface 14-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Mfr onsemi
Series CAT524
Package Bulk
Product Status Obsolete
Taper Linear
Configuration Rheostat
Number of Circuits 4
Number of Taps 256
Resistance (Ohms) 24k
Interface Serial
Memory Type Non-Volatile
Voltage - Supply 2.7V ~ 5.5V
Tolerance ±20%
Temperature Coefficient (Typ) 300ppm/°C
Mounting Type Through Hole
Supplier Device Package 14-DIP
Package / Case 14-DIP (0.300", 7.62mm)
Temperature Range - Operating -40°C ~ 85°C
RoHS Status RoHS non-compliant
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-CAT524LI-488
Standard Package 1
Win Source Part Number 1051225-CAT524LI
Ultra Librarian 3D Model Ultra Librarian CAT524LI CAD Model

Description

ON Semiconductor CAT524LI Product Overview

The CAT524LI from ON Semiconductor is a high-performance programmable analog device designed to cater to a wide range of applications. This versatile product integrates multiple features, making it an ideal choice for designers looking for a compact and efficient solution for their analog circuit needs.

Key Features:

  • Dual 256-Position Potentiometers: The CAT524LI boasts two digitally controlled potentiometers, each with 256 wiper positions. This allows for precise voltage adjustments and fine-tuning of signal paths within the device.
  • Non-Volatile Memory: With its built-in non-volatile memory, the CAT524LI can retain its wiper position settings even after power is removed. This ensures that the device maintains its configuration settings between power cycles, providing consistent performance.
  • I²C Compatible Interface: The device features an I²C compatible serial interface that facilitates easy communication with microcontrollers or other digital systems. This simplifies integration and allows for seamless control of the device's functions.
  • Low Power Consumption: Designed with power efficiency in mind, the CAT524LI operates with a low power consumption profile, making it suitable for battery-operated devices and applications where power conservation is critical.
  • Wide Operating Voltage Range: The device supports a wide operating voltage range of 2.5V to 6V, providing flexibility in various design scenarios and compatibility with different system voltages.

Applications:

The CAT524LI is engineered to perform in a variety of applications, including but not limited to:

  • Adjustable power supplies
  • Gain control and offset adjustment in data acquisition systems
  • Calibration and trimming of system parameters
  • Consumer electronics such as audio devices

ON Semiconductor's commitment to quality and performance is evident in the CAT524LI, making it a reliable and efficient choice for your programmable analog requirements. Whether you're designing an intricate audio system or a simple power supply, the CAT524LI offers the precision and durability you need to ensure optimal system performance.

You May Also Be Interested in

Microchip Technology
Digital Potentiometer 10kOhm 128POS Non-Volatile Linear Automotive 14-Pin TSSOP Tube / IC DGTL POT QUAD 10K 14TSSOP
Need more? Email Us
Renesas Electronics America
IC DGT POT 100KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 14-Pin PDIP Tube / IC POT DGTL 10K 2CH SPI 14-DIP
Lowest to $5.8608
Renesas Electronics America
IC DGT POT 10KOHM 128TAP 16UTQFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin SOIC N Tube / IC POT DGTL 50K 2CH SPI 14SOIC
Lowest to $5.4086
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DIGITAL 50K 1CH SPI 8SOIC
Lowest to $2.6796
Renesas Electronics America
IC DIG POT 10K 10-UTQFN
Need more? Email Us
Analog Devices Inc.
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $7.2762

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess