EN
  • EN
  • DE

CAT524JI

Part No CAT524JI
Manufacturer ON Semiconductor
Catalog Data Acquisition - Digital Potentiometers
Description Digital Potentiometers Ind Temp 7K 3-Wire
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Nominal Supply Current 600 µA
Number of Elements 4
Number of Pins 14
Resistance 24 kΩ
RoHS Non-Compliant
Win Source Part Number 1051220-CAT524JI
Categories Data Acquisition - Digital Potentiometers
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT524JI CAD Model

Description

ON Semiconductor CAT524JI: A Versatile Programmable Analog IC

The CAT524JI from ON Semiconductor is a high-performance programmable analog IC that offers a flexible solution for a wide range of applications. This integrated circuit is designed to provide precision and reliability in systems requiring analog signal management, such as in industrial controls, automotive systems, communication devices, and consumer electronics.

Key Features

  • Programmability: The CAT524JI is a digitally programmable potentiometer that allows users to calibrate resistance settings through a 3-wire serial digital interface. This feature provides designers with the flexibility to adjust the IC to their specific needs without the requirement for manual tuning.
  • Multiple Channels: Equipped with dual potentiometer channels, the device can control two separate signal paths or adjust two different parameters simultaneously, increasing its versatility in complex circuit designs.
  • Non-Volatile Memory: The settings can be stored in non-volatile memory, ensuring that the programmed resistance values are maintained even when the power is turned off, providing stable and consistent performance across power cycles.
  • Wide Operating Voltage: The CAT524JI operates over a broad voltage range, accommodating various power supply requirements and making it suitable for battery-operated devices as well as line-powered equipment.

Applications

Due to its programmability and robustness, the CAT524JI is ideal for a multitude of applications, including:

  • Automated device calibration
  • Volume control in audio systems
  • Feedback circuitry adjustments
  • Automotive electronics tuning
  • Industrial process control systems

Reliability and Quality

ON Semiconductor is known for its commitment to quality, and the CAT524JI is no exception. This component is built to meet high standards, ensuring reliable operation in demanding environments. The device's robust design also minimizes the need for external components, leading to a reduction in system complexity and potential points of failure.

With its combination of programmability, dual-channel operation, non-volatile memory, and wide operating voltage range, the CAT524JI stands out as a versatile and dependable choice for designers seeking an analog solution that can adapt to various application requirements.

You May Also Be Interested in

Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin TSSOP Tube / IC POT DGTL 50K 2CH SPI 14-TSSOP
Lowest to $7.2862
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DGTL 10K 1CH SPI 8DIP
Lowest to $2.6964
Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Renesas Electronics America
IC DGT POT 10KOHM 128TAP 16UTQFN
Need more? Email Us
Renesas Electronics America
IC DIG POT 10K 10-UTQFN
Need more? Email Us
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess