EN
  • EN
  • DE

CAT5241WI00

Part No CAT5241WI00
Manufacturer ON Semiconductor
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DIG 100K 64TAP 4CH 20SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mfr onsemi
Series -
Package Tube
Product Status Obsolete
Number of Circuits 4
Number of Taps 64
Resistance (Ohms) 100k
Memory Type Non-Volatile
Voltage - Supply 2.5V ~ 6V
Temperature Coefficient (Typ) 300ppm/°C
Mounting Type Surface Mount
Supplier Device Package 20-SOIC
Package / Case 20-SOIC (0.295", 7.50mm Width)
Temperature Range - Operating -40°C ~ 85°C
Base Product Number CAT5241
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1378118-CAT5241WI00
Ultra Librarian 3D Model Ultra Librarian CAT5241WI00 CAD Model

Description

The CAT5241WI00 from ON Semiconductor is a high-performance digital potentiometer designed to meet the needs of sophisticated electronic control systems. This precision device is ideal for applications requiring variable resistance settings controlled by digital signals. Its compact form factor and robust feature set make it a versatile component for a wide range of industries, including automotive, telecommunications, and consumer electronics.

Key Features

  • Dual Potentiometer: The CAT5241WI00 features two independently programmable potentiometers, offering flexibility in dual-channel applications.
  • Resolution: Each potentiometer has a 256-position resolution, allowing for fine adjustments to the resistance levels.
  • Interface: The device is equipped with an I2C-compatible interface, enabling easy integration into existing digital control systems.
  • Non-volatile Memory: With integrated non-volatile memory, the CAT5241WI00 retains the last programmed resistance values even after power-off, ensuring consistent performance across power cycles.
  • Operating Voltage: It operates over a wide voltage range from 2.7V to 5.5V, making it suitable for both low and standard voltage applications.
  • Temperature Range: The device is designed to operate within an extended industrial temperature range, ensuring reliability under varying environmental conditions.

Applications

The CAT5241WI00 is well-suited for a variety of applications that require precise resistance calibration. These include:

  • Adjustable power supplies and voltage dividers
  • Calibration and control systems for sensors and transducers
  • Audio equipment for volume and tone control
  • Automotive electronics for adjustment of parameters in real-time

Technical Specifications

Parameter Value
Resistance Options 10 kΩ, 50 kΩ, 100 kΩ
Temperature Coefficient ±150 ppm/°C
End-to-End Resistance Tolerance ±20%
Packaging 16-lead TSSOP

For designers and engineers looking to integrate a reliable and precise digital potentiometer into their systems, the CAT5241WI00 from ON Semiconductor offers a compelling blend of features, performance, and durability.

You May Also Be Interested in

Microchip Technology
IC DGTL POT 50KOHM 257TAP 8MSOP
Need more? Email Us
Renesas Electronics America
IC DGTL POT 10KOHM 128TAP SC70-6
Need more? Email Us
Renesas Electronics America
IC DGT POT 10KOHM 128TAP 16UTQFN
Need more? Email Us
Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-TSSOP
Need more? Email Us
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 14-Pin PDIP Tube / IC POT DGTL 10K 2CH SPI 14-DIP
Lowest to $5.8608

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess