EN
  • EN
  • DE

9-55556-0

Part No 9-55556-0
Manufacturer TE Connectivity
Catalog Terminals—Screw Connectors
Description TERM SCREW 6-32 10 PIN PCB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Terminal Type Screw Terminal, Power Tap
Screw Size 6-32
Termination Solder
Number of Pins 10
Mounting Type Through Hole
Features Low Profile
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1634888-9-55556-0
Ultra Librarian 3D Model Ultra Librarian 9-55556-0 CAD Model

Description

N

You May Also Be Interested in

Keystone Electronics
TERM SCREW M4 4 PIN PCB
Lowest to $0.7859
Keystone Electronics
TERM SCREW M3 4 PIN PCB
Need more? Email Us
Keystone Electronics
TERM SCREW M4 4 PIN PCB RA
Need more? Email Us
Keystone Electronics
TERM SCREW 6-32 4 PIN PCB
Need more? Email Us
Keystone Electronics
TERM SCREW 6-32 4 PIN PCB
Need more? Email Us
Keystone Electronics
TERM SCREW M4 4 PIN PCB RA
Need more? Email Us
Keystone Electronics
TERM SCREW 6-32 4 PIN PCB
Need more? Email Us
Keystone Electronics
TERM SCREW 6-32 4 PIN PCB
Need more? Email Us
Keystone Electronics
TERM SCREW 6-32 4 PIN PCB
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess