EN
  • EN
  • DE

CAT521JI

Part No CAT521JI
Manufacturer ON Semiconductor
Catalog Data Acquisition - Digital Potentiometers
Description Digital Potentiometers Ind Temp 28K 3-Wire
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 24 kΩ
Win Source Part Number 1051212-CAT521JI
Categories Data Acquisition - Digital Potentiometers
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT521JI CAD Model

Description

ON Semiconductor CAT521JI Programmable 5-Bit Digital Potentiometer

The ON Semiconductor CAT521JI is a versatile, programmable 5-bit digital potentiometer designed to offer precision and reliability for a wide range of applications. This digitally-controlled variable resistor integrates 32 wiper positions, allowing for fine-tuned adjustments to the resistance between the terminal contacts. Its compact SOIC-8 package makes it an ideal choice for space-constrained applications.

Key Features

  • 5-Bit Resolution: The CAT521JI provides 32 tap points, offering precise control over the output resistance.
  • Non-Volatile Memory: With built-in EEPROM, the device retains the wiper position even after power-off, ensuring consistent performance across power cycles.
  • Single-Supply Operation: This digital potentiometer operates from a 2.5V to 6V power supply, accommodating a variety of system voltages.
  • Low Power Consumption: It is designed for energy-efficient operation, which is crucial for battery-powered devices.
  • Multiple Resistance Options: The CAT521JI is available in several nominal resistance values, providing flexibility for different design requirements.
  • I²C Compatible Interface: The inclusion of an I²C interface ensures easy integration into existing digital systems and facilitates simple communication with microcontrollers.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to +85°C, the CAT521JI is suitable for harsh environments.

Applications

The ON Semiconductor CAT521JI is designed for use in a variety of applications that require precise adjustment of resistance values. It is commonly used in:

  • Adjustable power supplies
  • Calibration and trimming systems
  • Audio volume control
  • Feedback circuitry
  • Automotive electronics
  • Portable electronics

With its robust feature set and flexible design, the CAT521JI from ON Semiconductor is an excellent choice for designers looking to incorporate a reliable digital potentiometer into their electronic systems.

You May Also Be Interested in

Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin TSSOP Tube / IC POT DGTL 50K 2CH SPI 14-TSSOP
Lowest to $7.2862
Renesas Electronics America
IC DGTL POT 10KOHM 128TAP SC70-6
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 14-Pin PDIP Tube / IC POT DGTL 10K 2CH SPI 14-DIP
Lowest to $5.8608
Microchip Technology
IC DIG POT 100K 20-TSSOP
Need more? Email Us
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DGTL 10K 1CH SPI 8DIP
Lowest to $2.6964
Microchip Technology
Digital Potentiometer 10kOhm 128POS Non-Volatile Linear Automotive 14-Pin TSSOP Tube / IC DGTL POT QUAD 10K 14TSSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 100kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DGTL 100K 1CH SPI 8SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess