Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer Nichicon
Win Source Part Number 261963-F950J227MCC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian F950J227MCC CAD Model

Description

Product Overview

The F950J227MCC is a high-quality tantalum capacitor known for its reliable performance and durability in various electronic applications. With its compact size and superior capacitance, it offers great stability and efficiency.

Features and Benefits

  • High Capacitance: Provides a capacitance of 220μF, suitable for power filtering and decoupling applications.
  • Compact Design: Ensures space-saving in circuit layouts.
  • Low ESR: Offers excellent performance in high-frequency applications, enhancing overall circuit efficiency.

Applications

  • Consumer Electronics
  • Power Supplies
  • Telecommunications
  • PCB Mountings

Additional Details

This component is optimal for designers looking to implement high-density circuits and requires consistent electric performance under varied environmental conditions. The F950J227MCC is compliant with industry standards, ensuring reliability and longevity.

You May Also Be Interested in

Kemet
Cap Tant Solid 47uF 20V 10% (7.34 X 17.42mm) Axial (0.001%FR) Bulk
Need more? Email Us
ECAD model for T262C476K020DS
Vishay
CAP TANT 33UF 10% 75V AXIAL / 33 µF Hermetically Sealed Tantalum Capacitors 75 V Axial, Can 2.5Ohm
Need more? Email Us
ECAD model for 134D336X9075C6
Kemet
CAP TANT 33UF 10% 10V RADIAL / 33 µF Conformal Coated Tantalum Capacitors 10 V Radial 2.1Ohm
Need more? Email Us
ECAD model for T356F336K010AS
AVX Corp/Kyocera Corp
CAP TANT 22UF 10% 6.3V 1206 / 22 µF Molded Tantalum Capacitors 6.3 V 1206 (3216 Metric) 3Ohm @ 100kHz
Need more? Email Us
ECAD model for TAJA226K006TNJ
AVX Corp/Kyocera Corp
CAP TANT 6.8UF 10% 10V 0805 / 6.8 µF Molded Tantalum Capacitors 10 V 0805 (2012 Metric) 5Ohm @ 100kHz
Need more? Email Us
ECAD model for TACR685K010XTA
Kyocera Kinseki Corpotation
CAP TANT 22UF 20% 16V 1206
Lowest to $1.9973
ECAD model for F931C226MAA
AVX Corp/Kyocera Corp
CAP TANT / Tantalum Capacitors
Need more? Email Us
ECAD model for CWR09MB475KM
Vishay
CAP TANT 220UF 10% 100V AXIAL / 220 µF Hermetically Sealed Tantalum Capacitors 100 V Axial, Can 1.4Ohm
Need more? Email Us
ECAD model for STE220-100T3KI
Vishay
CAP TANT 33UF 10% 25V RADIAL / 33 µF Conformal Coated Tantalum Capacitors 25 V Radial
Need more? Email Us
ECAD model for 199D336X9025E6V1E3

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention