The CAT5114ZI-10-26656-TE is a state-of-the-art digital potentiometer designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This digital potentiometer offers a compact and precise solution for adjusting and controlling resistance values in an electronic circuit without the need for manual tuning.
Key Features
- Resistance Value: The device features a 10kΩ end-to-end resistance, providing a wide range of adjustability for various applications.
- Resolution: With 256 wiper positions, it offers fine resolution, making it suitable for precise adjustments in applications such as volume control, calibration, and signal conditioning.
- Interface: The CAT5114ZI-10-26656-TE uses an I²C-compatible digital interface, ensuring easy integration into modern microcontroller-based systems.
- Single Supply Operation: It operates from a single 2.5V to 6V power supply, making it versatile for use in both portable and fixed electronics.
- Non-Volatile Memory: The wiper settings are stored in non-volatile memory, ensuring that the last position is retained even after the power is cycled.
- Package: Housed in a compact 14-lead TSSOP package, it saves valuable board space and is suitable for high-density mounting.
- Temperature Range: The device is operational over an industrial temperature range of -40°C to +85°C, making it reliable in a variety of harsh environments.
Applications
The CAT5114ZI-10-26656-TE is ideal for a range of applications, including:
- Automated product calibration
- Adjustable power supplies
- Audio equipment volume control
- Gain and offset adjustment
- Automotive electronics
- Consumer electronics
ON Semiconductor's commitment to quality ensures that the CAT5114ZI-10-26656-TE digital potentiometer is a reliable and efficient choice for designers looking to add flexible resistance tuning to their electronic projects.