EN
  • EN
  • DE

HMC479MP86

Part No HMC479MP86
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP CELLULAR 0HZ-5GHZ MICRO-P
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Package Strip
Product Status Obsolete
Frequency 0Hz ~ 5GHz
P1dB 14dBm
Gain 12dB
Noise Figure 4.8dB
RF Type Cellular, CATV
Voltage - Supply 5V ~ 12V
Current - Supply 72mA
Test Frequency 2GHz ~ 3GHz
Mounting Type Surface Mount
Package / Case SOT-86
Supplier Device Package Micro-P
Base Product Number HMC479
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 873766-HMC479MP86
Ultra Librarian 3D Model Ultra Librarian HMC479MP86 CAD Model

Description

The HMC479MP86 is a high-performance, GaAs PHEMT MMIC (Monolithic Microwave Integrated Circuit) amplifier designed and manufactured by Analog Devices Inc. This product is engineered to deliver exceptional RF (Radio Frequency) functionality and is specifically tailored for applications that demand high linearity and wide bandwidth.

Key Features

  • Frequency Range: The HMC479MP86 operates over a broad frequency range, making it versatile for a variety of RF applications.
  • Gain: It offers a high gain which ensures amplified signal strength for the input signals, providing better performance in signal transmission and reception.
  • Output Power: This MMIC amplifier is capable of delivering substantial output power, which is crucial for applications requiring strong signal propagation.
  • Power Added Efficiency (PAE): With its high PAE, the HMC479MP86 operates efficiently, minimizing power losses and ensuring optimal performance.
  • Voltage Supply: The device is designed to work with a specific voltage supply range, providing stable operation and reliability.
  • Package: Encased in a compact MP86 package, the HMC479MP86 is suitable for space-constrained applications while providing robust protection for the internal circuitry.

Applications

The HMC479MP86 is ideal for a wide array of applications that include but are not limited to:

  • Point-to-Point and Point-to-Multipoint Radios
  • Military Radar and ECM Systems
  • Space and Defense Electronics
  • Test Instrumentation
  • Satellite Communications

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The HMC479MP86 is no exception and is built to meet the highest industry standards. Customers can expect a product that not only performs exceptionally well but also maintains its performance over a long operational lifespan.

Summary

The HMC479MP86 from Analog Devices Inc. is a testament to the company's dedication to innovation and excellence in the field of RF technology. With its wide frequency range, high gain, and efficient power usage, this MMIC amplifier stands out as a top choice for professionals seeking superior RF solutions.

You May Also Be Interested in

A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5297 $60.0049
40+ $2.8967 $115.8680
62+ $2.8067 $174.0154
86+ $2.7154 $233.5244
110+ $2.6253 $288.7830
148+ $2.3539 $348.3772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,650 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess