EN
  • EN
  • DE

CAT5113VI-50

Part No CAT5113VI-50
Manufacturer ON Semiconductor
Catalog Data Acquisition - Digital Potentiometers
Description CAT5113 Series 100 Tap 50 Kohm Serial Interface Digital Potentiometer - SOIC-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Interface Serial
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Supply Voltage 6 V
Memory Type EEPROM, Non-Volatile
Min Operating Temperature -40 °C
Min Supply Voltage 2.5 V
Mount Surface Mount
Nominal Supply Current 100 µA
Number of Elements 1
Number of Pins 8
Number of Positions 100
Operating Supply Voltage 5 V
Radiation Hardening No
REACH SVHC No SVHC
Resistance 50 kΩ
RoHS Compliant
Temperature Coefficient 300 ppm/°C
Tolerance 20 %
Win Source Part Number 995624-CAT5113VI-50
Categories Data Acquisition - Digital Potentiometers
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT5113VI-50 CAD Model

Description

ON Semiconductor CAT5113VI-50 Digital Potentiometer

The ON Semiconductor CAT5113VI-50 is a precision digital potentiometer designed to offer a reliable and versatile solution for a wide range of applications where variable resistance is required. This digital POT is part of the CAT5113 series, which is known for its high-quality performance and durability.

Key Features:

  • Resistance Value: The CAT5113VI-50 comes with a 50 kΩ resistance value, which is ideal for various applications, including calibration and signal conditioning tasks.
  • Resolution: It offers a 32-tap point resolution, allowing for precise adjustments to the resistance level.
  • Single Supply Operation: This digital potentiometer operates from a 2.5V to 6V power supply, making it suitable for both 3V and 5V systems.
  • Interface: It features an I²C-compatible up/down interface that simplifies connection to microcontrollers and other digital systems.
  • Nonvolatile Memory: The device includes nonvolatile memory (EEPROM) to store the wiper position, ensuring that the last programmed position is retained even after power is cycled.
  • Packaging: The CAT5113VI-50 is available in a compact 8-pin TSSOP package, which is perfect for space-constrained applications.

Applications:

The versatility of the CAT5113VI-50 makes it an excellent choice for various applications, such as:

  • Adjustable power supplies
  • Audio equipment for volume control
  • Automotive electronics
  • Data acquisition systems
  • Industrial control systems

With its combination of features, the ON Semiconductor CAT5113VI-50 is a top contender for designers looking for a reliable and easy-to-use digital potentiometer. Its I²C interface and nonvolatile memory add to the convenience and flexibility, enabling sophisticated adjustments and control over resistance settings in a variety of electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $7.2762
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-TSSOP
Need more? Email Us
Renesas Electronics America
IC DIG POT 10K 10-UTQFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 128POS Non-Volatile Linear Automotive 14-Pin TSSOP Tube / IC DGTL POT QUAD 10K 14TSSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DIGITAL 50K 1CH SPI 8SOIC
Lowest to $2.6796
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin SOIC N Tube / IC POT DGTL 50K 2CH SPI 14SOIC
Lowest to $5.4086

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0855 $60.5130
14+ $8.2756 $115.8584
22+ $8.0169 $176.3718
30+ $7.7581 $232.7430
39+ $7.4994 $292.4766
52+ $6.7233 $349.6116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,007 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess