EN
  • EN
  • DE

CAT5113VI-10-GT3

Part No CAT5113VI-10-GT3
Manufacturer ON Semiconductor
Catalog Data Acquisition - Digital Potentiometers
Description Digital Potentiometer 10kOhm 100POS Non-Volatile Linear 8-Pin SOIC N T/R / IC POT DPP NV 100TAP U/D 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 100
Resistance (Ohms) 10k
Supply Voltage - Operating 2.5 V to 6 V
Tolerance ±20%
Temperature Coefficient (Typ) 300 ppm/°C
Resistance - Wiper (Ohms) (Typ) 1000 (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 113068-CAT5113VI-10-GT3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name CAT5113
Introduction Date April 18, 2002
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian CAT5113VI-10-GT3 CAD Model

Description

ON Semiconductor CAT5113VI-10-GT3 Digital Potentiometer

The CAT5113VI-10-GT3 is a high-performance digital potentiometer designed and manufactured by ON Semiconductor, a leading supplier in the semiconductor industry. This digital potentiometer, also known as a digipot, offers a compact and precise solution for adjusting and controlling resistance electronically in a wide range of applications.

Key Features:

  • Single Potentiometer: The device incorporates a single potentiometer element, providing a simple and effective solution for applications requiring only one adjustable resistance value.
  • 100-Tap Positions: With 100 wiper tap points, users can achieve fine resolution in resistance adjustments, making it suitable for applications that demand precise control.
  • Non-Volatile Memory: The wiper position is stored in non-volatile memory, ensuring the last set resistance is maintained even after the power is cycled.
  • Compact SOT-23-5 Package: The CAT5113VI-10-GT3 comes in a small SOT-23-5 package, making it ideal for space-constrained applications.
  • Low Temperature Coefficient: With a low temperature coefficient, the device provides stable performance over a wide temperature range.
  • I²C Compatible Interface: The device features an I²C compatible interface, allowing for easy integration into digital systems and enabling serial communication with microcontrollers or processors.
  • Wide Operating Voltage Range: The device operates over a wide voltage range, accommodating various system requirements and enhancing its versatility.

Applications:

The CAT5113VI-10-GT3 is suitable for various applications that require precise resistance adjustments. These include, but are not limited to:

  • Calibration and control systems
  • Adjustable power supplies
  • Audio control: volume and tone adjustments
  • Automotive electronics
  • Medical equipment

In summary, the ON Semiconductor CAT5113VI-10-GT3 digital potentiometer is a versatile, precise, and reliable component that provides an electronic interface for resistance adjustment in a multitude of electronic systems. Its integration into a design ensures a compact footprint, robust performance, and a high level of precision in control applications.

You May Also Be Interested in

Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Volatile Memory | IC DGTL POT 10KOHM 129TAP 8SOIC
Lowest to $1.1771
Analog Devices Inc.
Quad 64-/256-Position I2C Nonvolatile Memory Digital Potentiometers | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGT POT 10KOHM 256TAP 24TSSOP
Lowest to $18.2698
Maxim Integrated
Dual 256-Tap, Low-Drift, Digital Potentiometers in 10-μMAX | IC DGTL POT 50KOHM 256TAP 10UMAX
Need more? Email Us
Analog Devices Inc.
Dual, 256-Position, I2C-Compatible Digital Potentiometers | IC DGTL POT 50KOHM 256TAP 10MSOP
Lowest to $3.5373
Maxim Integrated
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $2.9104
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGT POT 50KOHM 256TAP 24TSSOP
Lowest to $10.0855

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8677 $51.6186
43+ $2.3530 $101.1790
66+ $2.2794 $150.4404
91+ $2.2059 $200.7369
118+ $2.1324 $251.6232
157+ $1.9118 $300.1526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess