EN
  • EN
  • DE

LPC4235TTM1R0M

Part No LPC4235TTM1R0M
Manufacturer KOA Speer
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer KOA Speer
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828202-LPC4235TTM1R0M
Ultra Librarian 3D Model Ultra Librarian LPC4235TTM1R0M CAD Model

Description

The LPC4235TTM1R0M is a current sense resistor manufactured by KOA Speer. These resistors are specifically designed for current detection in various electronic circuits. These low-value resistors provide accurate and reliable current sensing capabilities.

Applications

  • Power Supplies: Used for current monitoring and control in power supply circuits.
  • Motor Control: Employed in motor control systems to measure motor current for feedback control.
  • Battery Management Systems (BMS): Integrated into BMS circuits to monitor charging and discharging currents.
  • Inverters: Utilized for current sensing in inverter applications.
  • Overcurrent Protection Circuits: Used to trigger protection mechanisms when excessive current is detected.

Features

  • Low Resistance Value (1 mΩ): Enables precise current measurement with minimal impact on circuit performance.
  • High Power Rating: Capable of handling significant power dissipation, suitable for high-current applications.
  • High Accuracy: Provides accurate current sensing for reliable circuit operation.
  • Surface Mount Technology (SMT): Designed for easy and efficient mounting on PCBs.
  • Low Temperature Coefficient of Resistance (TCR): Ensures stable resistance values over a wide temperature range.

Benefits

  • Accurate Current Measurement: Facilitates precise control and monitoring of current in electronic circuits.
  • Efficient Power Management: Minimizes power loss due to its low resistance value.
  • Reliable Performance: Provides stable and consistent performance over time and temperature.
  • Easy Integration: SMT design allows for streamlined integration into electronic assemblies.
  • Overcurrent Protection: Enables effective overcurrent protection, safeguarding sensitive components.

Additional Details

The LPC4235TTM1R0M has a resistance value of 1 milliohm (1 mΩ) and is available in a surface mount package. The 'TTM' indicates the package size and type. The resistor is designed to handle a specific power rating, which is crucial for ensuring its longevity and reliability. The resistor's TCR is also an important parameter, indicating how much the resistance changes with temperature variations; a low TCR ensures stable operation in various environmental conditions.

These current sense resistors from KOA Speer are crucial in protecting sensitive circuits from damage. These resistors allow for monitoring current draw in power circuits. They are used in a broad spectrum of industrial applications. For comprehensive technical details, including the exact power rating and TCR, refer to the KOA Speer datasheet for the LPC4235TTM1R0M.

You May Also Be Interested in

7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,820 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess