EN
  • EN
  • DE

CAT5113LI-01-G

Part No CAT5113LI-01-G
Manufacturer ON Semiconductor
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 1KOHM 100TAP 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Programmable Not Verified
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 100
Resistance (Ohms) 1k
Interface Up/Down (U/D, INC, CS)
Memory Type Non-Volatile
Voltage - Supply 2.5V ~ 6V
Tolerance ±20%
Temperature Coefficient (Typ) 300ppm/°C
Mounting Type Through Hole
Supplier Device Package 8-PDIP
Package / Case 8-DIP (0.300", 7.62mm)
Temperature Range - Operating -40°C ~ 85°C
Resistance - Wiper (Ohms) (Typ) 1000 (Max)
Base Product Number CAT5113
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 576378-CAT5113LI-01-G
Ultra Librarian 3D Model Ultra Librarian CAT5113LI-01-G CAD Model

Description

The CAT5113LI-01-G is a high-performance digital potentiometer designed by ON Semiconductor, a leading provider of semiconductor solutions aimed at powering a smarter, greener, and more connected world. This precision device offers a versatile solution for applications requiring variable resistance settings controlled digitally, such as in adjustable power supplies, calibration control circuits, and various other electronic tuning functions.

Key Features

  • Single Potentiometer: The CAT5113LI-01-G features a single digitally controlled potentiometer, providing a simple and efficient solution for adjusting resistance electronically.
  • Resistance Value: With a resistance value of 100kΩ, it is well-suited for a wide range of applications that require a high impedance variable resistor.
  • Resolution: The potentiometer offers 32 taps, giving users precise control over resistance adjustments for fine-tuning their circuits.
  • Interface: It utilizes a simple up/down serial interface for resistance adjustments, making it easy to integrate with microcontrollers and other digital systems.
  • Voltage Range: Operating within a voltage range of 2.5V to 6V, the CAT5113LI-01-G is versatile enough to be used in both low and standard voltage applications.
  • Temperature Range: The device is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in a variety of environmental conditions.
  • Packaging: Housed in a compact 8-lead PDIP package, it is suitable for space-constrained applications while allowing for easy integration into a variety of circuit designs.

Applications

The CAT5113LI-01-G's digital control and precision make it an ideal choice for a multitude of applications, including:

  • Automated product calibration
  • Adjustable power supplies and voltage dividers
  • Audio control: volume and tone adjustments
  • Feedback circuitry adjustments
  • Consumer electronics customization

With its robust feature set, the CAT5113LI-01-G from ON Semiconductor provides designers with a flexible and reliable component for their digital potentiometer needs, ensuring precise control and long-term stability in their electronic designs.

You May Also Be Interested in

Renesas Electronics America
IC DIG POT 100K 10-UTQFN
Need more? Email Us
Renesas Electronics America
IC DIG POT 10K 10-UTQFN
Need more? Email Us
Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 16SOIC
Lowest to $13.0971
Microchip Technology
IC DGTL POT 50KOHM 257TAP 8MSOP
Need more? Email Us
Renesas Electronics America
IC DGT POT 100KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202
Microchip Technology
IC DGTL POT 50KOHM 257TAP 10MSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 100kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DGTL 100K 1CH SPI 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3473 $60.2514
43+ $2.7466 $118.1038
66+ $2.6608 $175.6128
90+ $2.5750 $231.7500
117+ $2.4890 $291.2130
156+ $2.2316 $348.1296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,560 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess