EN
  • EN
  • DE

CAT3643HV2-T2

Part No CAT3643HV2-T2
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 12TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Cut Reel
Status Obsolete(EOL)
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 3
Operating Input Voltage(Min) 2.5V
Maximum Supply Voltage 5.5V
Output Voltage 7V
Channel Output Current 32mA
Frequency 1MHz to 1.3MHz
Dimming Multi-Step
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 12-TDFN (3x3)
Win Source Part Number 120041-CAT3643HV2-T2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT3643HV2-T2 CAD Model

Description

ON Semiconductor CAT3643HV2-T2 Overview

The CAT3643HV2-T2 is a high-efficiency, quad-channel, constant-current LED driver from ON Semiconductor, designed to provide a reliable solution for portable and battery-powered applications requiring controlled LED brightness. This integrated circuit is particularly well-suited for driving LEDs in backlighting LCD displays in mobile devices, including smartphones, tablets, and handheld gaming consoles.

Key Features

  • Quad-Channel Output: The device features four independently controlled LED channels, allowing for precise control over multiple LEDs simultaneously.
  • High Efficiency: With an efficiency rate of up to 92%, this driver ensures minimal power loss and maximizes battery life in portable applications.
  • Adjustable Brightness: The CAT3643HV2-T2 provides a wide range of brightness control via a 1-wire EZDim™ interface, making it easy to adjust the LED brightness to suit different environmental conditions.
  • Low Profile: The small form factor of the device, available in a 16-lead TQFN package, is ideal for space-constrained applications.
  • Low Noise Operation: Designed to operate without audible noise, the CAT3643HV2-T2 is perfect for noise-sensitive electronic devices.

Technical Specifications

  • Input Voltage Range: The driver supports an input voltage range of 3V to 5.5V, compatible with most portable device batteries.
  • Output Current: Each LED channel can drive up to 30mA, with the current set by an external resistor for flexibility in various design requirements.
  • Thermal Protection: The device includes thermal shutdown protection to prevent damage from overheating, thereby enhancing product reliability and lifespan.
  • Extended Temperature Range: The CAT3643HV2-T2 is designed to operate over a broad temperature range, making it suitable for a variety of environments.

Applications

The versatility and high performance of the CAT3643HV2-T2 make it an excellent choice for a wide range of applications. Its primary use is in the backlighting of LCD displays, but it can also be employed in general LED lighting, indicator lights, and status or warning lights in various portable electronic devices.

With its combination of efficiency, flexibility, and compact size, the CAT3643HV2-T2 from ON Semiconductor represents a robust solution for designers looking to enhance the visual performance and battery life of their portable and handheld devices.

You May Also Be Interested in

Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4507 $58.0563
22+ $5.2922 $116.4284
34+ $5.1270 $174.3180
47+ $4.9619 $233.2093
61+ $4.7967 $292.5987
81+ $4.3001 $348.3081
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess