EN
  • EN
  • DE

CAT3626HV4-T2

Part No CAT3626HV4-T2
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Cut Reel
Status Obsolete(EOL)
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 6
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 5.5V
Output Voltage 7V
Channel Output Current 32mA
Frequency 1MHz
Dimming I2C
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-TQFN (4x4)
Win Source Part Number 118007-CAT3626HV4-T2
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Consumer Electronics, Automotive, Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian CAT3626HV4-T2 CAD Model

Description

ON Semiconductor CAT3626HV4-T2 Overview

The CAT3626HV4-T2 from ON Semiconductor is a high-efficiency, quad-mode, fractional charge pump LED driver that is designed to drive up to six LEDs with a constant current for uniform brightness. This LED driver is ideal for portable applications powered by a battery, such as smartphones, tablets, and other handheld devices, owing to its low power consumption and compact size.

Key Features

  • High Efficiency: The CAT3626HV4-T2 features a quad-mode charge pump which ensures high efficiency over a wide range of input voltages, making it an energy-efficient solution for LED driving applications.
  • Adjustable Current: It allows for precise control of LED current via a single external resistor, which can be used to set the current level to match the requirements of the specific application, ensuring optimal performance.
  • Low Noise Operation: Designed with low-noise operation in mind, this LED driver minimizes interference with other device functions, making it suitable for noise-sensitive applications.
  • Thermal Protection: The device includes built-in thermal protection features that prevent damage to the LEDs and the driver itself in case of overheating, enhancing the reliability and lifespan of the application.

Applications

The CAT3626HV4-T2 is versatile and can be used in a variety of lighting applications. It is particularly well-suited for:

  • Backlighting for LCD displays in portable devices
  • Keypad backlighting for mobile phones and tablets
  • General LED lighting in compact spaces

Technical Specifications

The device operates over an input voltage range of 3.0V to 5.5V, making it compatible with most standard battery technologies. It can drive up to six LEDs with currents up to 30 mA each, providing ample brightness for most small-scale lighting needs. The CAT3626HV4-T2 comes in a compact, 16-lead TQFN package, perfect for space-constrained applications.

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally friendly solutions. The CAT3626HV4-T2 is RoHS compliant, ensuring that it adheres to the strictest environmental standards and is free from hazardous substances.

You May Also Be Interested in

Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2416 $62.0800
115+ $1.0187 $117.1505
180+ $0.9875 $177.7500
245+ $0.9552 $234.0240
315+ $0.9240 $291.0600
420+ $0.8281 $347.8020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,450 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess