Introducing the CAT34WC02WI-TE13 EEPROM from ON Semiconductor
ON Semiconductor's CAT34WC02WI-TE13 is a state-of-the-art serial electrically erasable programmable read-only memory (EEPROM) device that offers high-speed data storage solutions for various applications. This compact, high-performance component is designed to meet the stringent requirements of modern electronic systems, providing reliable and efficient non-volatile memory storage.
Key Features
- Memory Size: The CAT34WC02WI-TE13 boasts a 2-Kb storage capacity, allowing ample space for firmware, calibration data, device configuration, and other critical data that must be preserved across power cycles.
- Interface Type: It utilizes a standard I²C serial interface, facilitating easy integration into existing designs and ensuring compatibility with a wide range of microcontrollers and processors.
- Operating Voltage: The device operates over a supply voltage range of 2.5V to 5.5V, making it suitable for both 3.3V and 5V systems and ensuring versatility across different power environments.
- Write Cycle Time: Fast write cycle times of 5 ms (typical) enable rapid data storage, minimizing system downtime and enhancing overall performance.
- Endurance: The EEPROM is rated for over one million write cycles, ensuring a long operational lifespan even in applications requiring frequent data updates.
- Data Retention: Data retention is guaranteed for a minimum of 100 years, offering a dependable storage solution over the lifetime of most electronic products.
- Temperature Range: It is designed to operate within an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments and demanding applications.
Applications
The CAT34WC02WI-TE13 is a versatile memory component that finds its place in a variety of applications, including:
- Industrial control systems
- Automotive electronics
- Portable consumer devices
- Smart sensors and instrumentation
- Medical equipment
- Networking and telecommunications
With its robust design and reliable performance, the CAT34WC02WI-TE13 from ON Semiconductor is an excellent choice for designers looking to incorporate a durable and efficient non-volatile memory solution into their electronic systems. Its small form factor and low power consumption make it an ideal choice for space-constrained applications where maintaining data integrity is crucial.