EN
  • EN
  • DE

CAT3210HU2-GT3

Part No CAT3210HU2-GT3
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC ROTARY HAPTIC DRIVER 8UDFN / Motor Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Base Product Number CAT3210
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 89082-CAT3210HU2-GT3
Ultra Librarian 3D Model Ultra Librarian CAT3210HU2-GT3 CAD Model

Description

ON Semiconductor CAT3210HU2-GT3 Overview

The CAT3210HU2-GT3 is a high-performance, step-up DC-DC converter designed by ON Semiconductor, a leader in energy-efficient innovations. This device is specifically tailored for portable applications that require a compact and efficient power solution. It is an ideal choice for powering devices with stringent space constraints, such as handheld devices, IoT sensors, and wearable technology.

Key Features

  • High Efficiency: The CAT3210HU2-GT3 offers an exceptional power conversion efficiency, which is crucial for battery-operated devices, extending their operational lifetime.
  • Adjustable Output Voltage: Users can set the output voltage from 2.5V to 5V via external resistors, providing versatility and customization to meet specific application requirements.
  • Low Quiescent Current: With its low quiescent current, this DC-DC converter minimizes power consumption when in standby mode, thereby conserving battery life.
  • High-Frequency Operation: Operating at a high switching frequency, the CAT3210HU2-GT3 allows for the use of small, low-cost capacitors and inductors, reducing overall solution size.
  • Thermal Shutdown Protection: The device includes an internal thermal shutdown feature that protects the circuit from overheating, enhancing system reliability.
  • Overcurrent Protection: Built-in overcurrent protection safeguards the device and the load from damage due to excessive current conditions.

Applications

The CAT3210HU2-GT3 is versatile and can be used in a variety of applications, such as:

  • Portable Media Players
  • Wireless Headsets and Earphones
  • Smart Watches and Fitness Trackers
  • Portable Medical Devices
  • Backup Power Supplies

Package and Availability

Packaged in a small, lead-free 5-lead TSOT-23 package, the CAT3210HU2-GT3 is designed for space-saving on PCBs, making it an excellent choice for compact electronic assemblies. With ON Semiconductor's commitment to quality, this product is available and can be sourced through various distributors and channels, ensuring availability for design engineers and procurement specialists.

You May Also Be Interested in

ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3307 $59.8815
110+ $1.0919 $120.1090
165+ $1.0577 $174.5205
230+ $1.0237 $235.4510
295+ $0.9895 $291.9025
395+ $0.8872 $350.4440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,260 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess