ON Semiconductor CAT28F020G-12T Flash Memory
The ON Semiconductor CAT28F020G-12T is a high-performance, 2-megabit Flash memory component that offers a reliable and durable storage solution for a wide range of applications. This device features a 256K x 8-bit configuration and utilizes NOR Flash technology, making it an excellent choice for applications that require fast read speeds and high endurance.
Key Features
- Memory Size: 2 Mbit (256K x 8)
- Access Time: 120 ns
- Programming Voltage: 12V
- Operating Temperature Range: -40°C to +85°C
- Package: 32-pin TSOP (Type I)
- Endurance: 100,000 program/erase cycles
- Data Retention: 100 years
- Low Power Consumption: Features low active read current and low standby current
Performance and Reliability
The CAT28F020G-12T is designed for high-speed operation with an access time of just 120 nanoseconds, allowing for quick data retrieval. The component supports a minimum of 100,000 program/erase cycles, ensuring long-term reliability for devices that require frequent data updates. With a data retention period of up to 100 years, users can trust the CAT28F020G-12T to securely store data over extended periods.
Application Versatility
This Flash memory component is versatile and can be used in a variety of applications, such as embedded systems, automotive electronics, telecommunications, and industrial control systems. Its robust operating temperature range of -40°C to +85°C makes it suitable for use in harsh environments.
Easy Integration
The 32-pin TSOP (Type I) packaging allows for easy integration into existing designs, making the CAT28F020G-12T a convenient drop-in replacement for system upgrades or new developments. Its compatibility with JEDEC standards ensures a straightforward design process.
Environmental Compliance
ON Semiconductor is committed to environmental stewardship. The CAT28F020G-12T is manufactured with environmentally friendly materials and processes, adhering to the latest RoHS directives for reduced hazardous substances.
With its combination of high-speed performance, durability, and ease of use, the ON Semiconductor CAT28F020G-12T Flash memory is an ideal choice for designers looking to incorporate reliable data storage into their electronic applications.