EN
  • EN
  • DE

CAT28C65BK-15

Part No CAT28C65BK-15
Manufacturer ON Semiconductor
Catalog Memory
Description IC EEPROM 64KBIT 28SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kbit
Memory Organization 8K x 8
Write Cycle Time - Word, Page 5ms
Access Time 150 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number CAT28C65
Standard Package 139 pcs
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 89052-CAT28C65BK-15
Ultra Librarian 3D Model Ultra Librarian CAT28C65BK-15 CAD Model

Description

ON Semiconductor CAT28C65BK-15 EEPROM

The CAT28C65BK-15 from ON Semiconductor is a high-performance 64K (8K x 8) Parallel Electrically-Erasable Programmable Read-Only Memory (EEPROM) integrated circuit, designed to provide a flexible data storage solution with a fast access time of 150 nanoseconds. This device is ideal for applications requiring data storage and retrieval without the need for a battery to maintain the data integrity.

This EEPROM is organized as 8,192 words by 8 bits, allowing for a total storage capacity of 65,536 bits. It is fabricated with ON Semiconductor's proprietary, high-performance CMOS technology, which provides a reliable and durable non-volatile memory solution. The CAT28C65BK-15 is particularly well-suited for use in a wide range of computing, industrial, automotive, and telecommunication applications where long-term data retention and multiple write cycles are essential.

Key features of the CAT28C65BK-15 include:

  • Fast Read Access Time: 150ns access time ensures quick data retrieval, enhancing overall system performance.
  • Low Power Consumption: This device offers a low power standby mode, making it suitable for power-sensitive applications.
  • High Reliability: Endurance of 100,000 write cycles and data retention of 100 years provide a robust storage solution.
  • Automatic Write Inhibition: Write operations are inhibited during power transitions, preventing data corruption during voltage changes.
  • Software Write Protection: A software-controlled data protection mechanism is available to prevent unintended writes to the memory array.
  • JEDEC Standard Configuration: The pinout and packages are in full compliance with JEDEC standards, ensuring compatibility with a wide range of products and systems.

The CAT28C65BK-15 is available in a variety of package types, including PLCC, PDIP, and TSOP, providing flexibility for different hardware design requirements. With its combination of speed, reliability, and ease of integration, the CAT28C65BK-15 EEPROM from ON Semiconductor is an excellent choice for designers looking to implement non-volatile memory storage in their systems.

For detailed specifications, timing diagrams, and programming information, refer to the official CAT28C65BK-15 datasheet provided by ON Semiconductor.

You May Also Be Interested in

Adesto Technologies
IC CBRAM 64KBIT I2C 750KHZ 8SOIC / CBRAM Memory IC 64Kbit I²C 750 kHz 8-SOIC
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 128Mbit SPI - Quad I/O, QPI, DTR 133 MHz 8-WSON (6x5)
Need more? Email Us
Adesto Technologies
IC FLASH 2MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 2Mbit SPI 104 MHz 8-SOIC
Lowest to $1.7463
STMicroelectronics
IC EEPROM 16KBIT SPI 20MHZ 8SOIC
Lowest to $0.3379
Everspin Technologies Inc.
IC RAM 256KBIT PARALLEL 44TSOP2 / MRAM (Magnetoresistive RAM) Memory IC 256Kbit Parallel 35 ns 44-TSOP2
Need more? Email Us
Adesto Technologies
IC CBRAM 64KBIT SPI 10MHZ 8SOIC / CBRAM Memory IC 64Kbit SPI 10 MHz 8-SOIC
Lowest to $1.0236
ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $5.8956
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8DFN / EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-DFN (2x3)
Lowest to $1.2527

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1335 $59.5365
45+ $2.5722 $115.7490
70+ $2.4913 $174.3910
96+ $2.4105 $231.4080
124+ $2.3308 $289.0192
166+ $2.0894 $346.8404
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess