EN
  • EN
  • DE

CAT28C17AW-20

Part No CAT28C17AW-20
Manufacturer ON Semiconductor
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1051139-CAT28C17AW-20
Categories OEM Parts(C-E)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT28C17AW-20 CAD Model

Description

ON Semiconductor's CAT28C17AW-20 EEPROM

The CAT28C17AW-20 is a high-performance 16-Kbit Parallel Electrically Erasable Programmable Read-Only Memory (EEPROM) component designed and manufactured by ON Semiconductor. This versatile memory chip offers a robust storage solution for a wide array of applications that require data retention even when power is removed. It is an ideal choice for system configuration, hardware calibration data storage, and product identification, among other uses.

Featuring a 16,384-bit (2K x 8) non-volatile memory array, the CAT28C17AW-20 ensures data integrity and retention for a minimum of 100 years. The device operates over a wide voltage range of 4.5V to 5.5V, making it compatible with many standard microcontrollers and digital systems. With an access time of 200 nanoseconds, it provides quick data retrieval, enhancing overall system performance.

The EEPROM is organized as 256 pages of 64 bytes each, allowing for efficient page-write operations. The CAT28C17AW-20 also supports a byte-write capability, providing flexibility for applications that require frequent updates of small data elements. The page-write feature significantly improves the write performance by allowing multiple bytes to be written in a single operation.

One of the key features of this device is its hardware and software write protection. The CAT28C17AW-20 includes a write enable (WE) pin and a write protect (WP) pin, which prevent accidental data alteration. Additionally, the chip supports a software data protection scheme that requires a specific sequence of commands to be issued before any write operation can be executed, further safeguarding the stored data.

Designed for reliability, the CAT28C17AW-20 is packaged in a 32-pin plastic DIP (Dual In-line Package), ensuring easy integration into various circuit board layouts. This packaging also provides durability and a long operational lifespan, which is crucial for industrial and commercial applications that demand consistent performance over extended periods.

In summary, the CAT28C17AW-20 from ON Semiconductor is a dependable and flexible EEPROM solution that offers high-speed data access, low-power consumption, and robust data protection features. Its durability and ease of integration make it an excellent choice for designers and engineers looking for a reliable non-volatile memory component.

You May Also Be Interested in

TDK Corporation
Lowest to $0.1433
TDK Corporation
Lowest to $0.0658
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess