EN
  • EN
  • DE

CAT25M02VI-GT3

Part No CAT25M02VI-GT3
Manufacturer ON Semiconductor
Catalog EEPROM
Description IC EEPROM 2MBIT 10MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 2Mb (256K x 8)
Max Frequency 10MHz
Supply Voltage - Operating 1.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1027677-CAT25M02VI-GT3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT25M02VI-GT3 CAD Model

Description

ON Semiconductor CAT25M02VI-GT3 EEPROM

The CAT25M02VI-GT3 is a high-performance, 2-Mbit Serial EEPROM device from ON Semiconductor, a leading name in the industry for innovative memory solutions. This robust and reliable EEPROM module is designed to provide efficient non-volatile data storage for a wide range of applications, from consumer electronics to industrial control systems.

Constructed with precision and durability in mind, the CAT25M02VI-GT3 utilizes the standard SPI (Serial Peripheral Interface) protocol, ensuring compatibility with a multitude of microcontrollers and processors. Its fast data transfer rates and low power consumption make it an ideal choice for applications that require frequent or rapid data access while maintaining energy efficiency.

The device offers a substantial storage capacity of 2 Mbits, organized into 256-byte pages, which allows for efficient data management and storage. It is capable of enduring up to 1 million write cycles and boasts a data retention period of over 100 years, providing a reliable solution for long-term data storage needs.

Key features of the CAT25M02VI-GT3 include:

  • 2-Mbit (256K x 8) memory capacity
  • Serial Peripheral Interface (SPI) compatible
  • Operating voltage range: 1.8V to 5.5V
  • Write endurance of 1 million cycles
  • Long data retention of over 100 years
  • High-speed data transfer rates
  • Self-timed write cycle with auto-clear
  • Hardware and software write protection options
  • Industrial temperature range: -40°C to +85°C

The device also incorporates safety and security features such as hardware and software write protection, which prevent unintended changes to the data. The self-timed write cycle with auto-clear adds to the ease of use by simplifying write operations and reducing the need for complex software control.

With its robust design, the CAT25M02VI-GT3 operates reliably across a wide industrial temperature range, making it suitable for demanding environments. Whether you're developing consumer gadgets, automotive systems, or industrial machinery, the CAT25M02VI-GT3 from ON Semiconductor provides a trusted solution for your EEPROM needs.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8DIP / EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 550 ns 8-DIP
Lowest to $0.2867
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2324 $62.3240
23+ $5.1138 $117.6174
35+ $4.9540 $173.3900
49+ $4.7942 $234.9158
63+ $4.6345 $291.9735
84+ $4.1550 $349.0200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess