EN
  • EN
  • DE

NCV78763MW4AR2G

Part No NCV78763MW4AR2G
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description IC LED DRV RGLTR PWM 1.6A 32QFNW
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type DC DC Regulator
Topology Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 2
Voltage - Supply (Min) 4V
Voltage - Supply (Max) 40V
Voltage - Output -
Current - Output / Channel 1.6A
Frequency 8MHz
Dimming Analog, PWM
Applications Automotive
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFNW (5x5)
Base Product Number NCV78763
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1368378-NCV78763MW4AR2G
Ultra Librarian 3D Model Ultra Librarian NCV78763MW4AR2G CAD Model

Description

Product Overview: NCV78763MW4AR2G from ON Semiconductor

The NCV78763MW4AR2G is a high-performance Power Ballast and Dual LED Driver integrated circuit designed by ON Semiconductor. This innovative component is specifically engineered to meet the rigorous demands of automotive exterior lighting applications, making it an ideal choice for advanced automotive lighting systems.

The NCV78763MW4AR2G offers a wide input voltage range, accommodating the fluctuations commonly found in automotive power systems. Its dual-channel output is capable of driving two strings of high-brightness LEDs with precision, ensuring consistent illumination and extended lifespan of the lighting system. The device features integrated diagnostics and protection functions, safeguarding the LEDs against thermal overload, short-circuit, and open-circuit conditions, thereby enhancing the reliability and safety of the overall lighting system.

Key Features:

  • Flexible Input Voltage: Designed to operate efficiently across a broad voltage range, this device ensures compatibility with various automotive electrical systems.
  • Dual-Channel Output: Capable of driving two independent strings of LEDs, providing design flexibility and redundancy for critical lighting functions.
  • Integrated Protection: Incorporates advanced protection features to prevent damage from overcurrent, overtemperature, and electrical faults, ensuring long-term durability.
  • Thermal Management: The device is equipped with thermal shutdown mechanisms to maintain optimal operating temperatures and prevent overheating.
  • Diagnostic Functions: Built-in diagnostics facilitate maintenance and troubleshooting, contributing to the overall reliability of the lighting system.

Applications:

The NCV78763MW4AR2G is primarily used in automotive lighting solutions, including:

  • Headlights
  • Daytime Running Lights (DRL)
  • Rear Combination Lamps
  • Turn Signals
  • Fog Lights

With its robust construction and advanced features, the NCV78763MW4AR2G by ON Semiconductor stands out as a superior choice for automotive manufacturers seeking to enhance the performance and reliability of their vehicle lighting systems. Its integration capabilities and protective measures make it a versatile and dependable component in the automotive industry.

You May Also Be Interested in

Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess