EN
  • EN
  • DE

CAT24WC04J-1.8

Part No CAT24WC04J-1.8
Manufacturer ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820168-CAT24WC04J-1.8
Ultra Librarian 3D Model Ultra Librarian CAT24WC04J-1.8 CAD Model

Description

ON Semiconductor CAT24WC04J-1.8 EEPROM

The CAT24WC04J-1.8 is a high-performance, serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from ON Semiconductor. This memory module is a part of the CAT24WC series, designed to provide efficient non-volatile data storage. It offers a 4-Kb (512 x 8) memory size, making it suitable for a wide range of applications that require low-power and high-reliability data storage.

One of the key features of the CAT24WC04J-1.8 is its support for the I2C (Inter-Integrated Circuit) serial interface, which allows for simple integration into most microcontroller-based systems. The I2C interface facilitates easy and fast data transfer, with compatibility for both the standard (100 kHz) and fast (400 kHz) I2C protocol speeds.

The device operates within a voltage range of 1.7V to 5.5V, making it versatile for use in various electronic systems, including battery-powered devices. The 1.8V version specifically caters to low-voltage applications, ensuring minimal power consumption without compromising performance.

ON Semiconductor has designed the CAT24WC04J-1.8 with reliability in mind. It features a hardware write protection pin (WP) that prevents accidental data overwriting. The EEPROM is also rated for a high write endurance of one million write cycles and a data retention period of 100 years, ensuring the longevity and durability of the data stored within.

The CAT24WC04J-1.8 is provided in a compact 8-lead SOIC (Small Outline Integrated Circuit) package, making it easy to integrate into space-constrained designs. This small form factor, along with its low-power consumption and robust feature set, makes the CAT24WC04J-1.8 an ideal choice for a variety of applications, including portable devices, medical instruments, automotive systems, and industrial controls.

With its combination of features, the CAT24WC04J-1.8 from ON Semiconductor stands out as a reliable and efficient solution for designers who require a secure and easy-to-use non-volatile memory component for their electronic designs.

You May Also Be Interested in

iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Comet America, LP
Need more? Email Us
Phoenix Contact
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess